EN
  • EN
  • DE

CY74FCT162374TPVCT

Part No CY74FCT162374TPVCT
Manufacturer Texas Instruments
Catalog Logic - Flip Flops
Description IC D-TYPE POS TRG DUAL 48SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series 74FCT
Packaging Reel package
Function Standard
Type D-Type
Output Type Tri-State, Non-Inverted
Number of Elements 2
Number of Bits per Element 8
Current - Output High, Low 24mA, 24mA
Operating Supply Voltage 4.5 V ~ 5.5 V
Current - Quiescent 500μA
Input Capacitance 4.5pF
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting SMD
Package 48-BSSOP (0.295", 7.50mm Width)
Win Source Part Number 765320-CY74FCT162374TPVCT
Popularity Medium
Supply and Demand Status Limited
Family Name CY74FCT162374
Introduction Date May 01, 2005
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2030
Ultra Librarian 3D Model Ultra Librarian CY74FCT162374TPVCT CAD Model

Description

Product Overview: CY74FCT162374TPVCT

The CY74FCT162374TPVCT is a high-performance, 16-bit register designed by Texas Instruments, renowned for its expertise in semiconductor design. This integrated circuit is part of the CY74FCT family, which is known for its fast edge rates and low power consumption, making it an ideal choice for a wide range of digital applications.

Key Features

  • High-Speed Operation: This device is capable of operating at high clock frequencies, which is essential for systems that require fast data throughput and high-speed signal processing.
  • Low Power Consumption: Despite its high-speed capabilities, the CY74FCT162374TPVCT is designed to be energy-efficient, helping to reduce the overall power requirements of the system it is used in.
  • 16-Bit D-Type Flip-Flops: The register consists of 16 D-type flip-flops, which can be used to store and transfer data synchronously with the clock signal.
  • Edge-Triggered Design: The flip-flops are edge-triggered, responding to the rising edge of the clock input, which provides precise control over data capture and release.
  • 3-State Outputs: The outputs of the CY74FCT162374TPVCT can be put into a high-impedance state, allowing for connection to a bus or other shared signal lines without causing contention.

Applications

The CY74FCT162374TPVCT is versatile and can be used in a variety of applications, including:

  • Memory address registers
  • Data storage and transfer in microprocessor systems
  • Communication interfaces
  • Buffering data in high-speed systems
  • System upgrades where faster and lower power devices are required

Technical Specifications

This device is available in a 48-pin SSOP (Shrink Small Outline Package) which offers a compact footprint while still providing excellent thermal and electrical performance. It operates over a wide temperature range, ensuring reliability and stability in different operating environments. Additionally, it is compatible with TTL (Transistor-Transistor Logic) levels, allowing for easy integration with existing digital systems.

In conclusion, the CY74FCT162374TPVCT from Texas Instruments is a robust, high-speed 16-bit register that provides designers with a reliable solution for their digital circuit needs. Its combination of speed, power efficiency, and functional density makes it a strong candidate for any application that demands high-performance digital storage and transfer.

You May Also Be Interested in

Nexperia USA Inc.
IC FF D-TYPE DOUBLE 1-BIT 14-SO
Need more? Email Us
Texas Instruments
IC FF D-TYPE SINGLE 8BIT 20PDIP
Need more? Email Us
Texas Instruments
IC FF D-TYPE SINGLE 8BIT 20PDIP
Need more? Email Us
Texas Instruments
IC FF D-TYPE DOUBLE 8BIT 48SSOP
Need more? Email Us
Nexperia USA Inc.
IC FF D-TYPE SINGLE 8BIT 20SSOP
Need more? Email Us
Texas Instruments
IC FF JK TYPE DBL 1-BIT 14-PDIP
Need more? Email Us
ON Semiconductor
IC FF D-TYPE SINGLE 8BIT 20SOIC
Need more? Email Us
Texas Instruments
IC FF JK TYPE DBL 1-BIT 16-SOIC
Need more? Email Us
Texas Instruments
IC FF D-TYPE SGL 8-BIT 20-TSSOP
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess