EN
  • EN
  • DE
  • IT

CY54FCT541ATDMB

Part No CY54FCT541ATDMB
Manufacturer Texas Instruments
Catalog Custom Parts (B - D)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1176645-CY54FCT541ATDMB
Categories Custom Parts
Manufacturer Texas Instruments
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian CY54FCT541ATDMB CAD Model

Description

The CY54FCT541ATDMB is a high-performance integrated circuit from Texas Instruments, designed to be a part of the 54FCT series. This device is an octal buffer/line driver with 3-state outputs, which makes it ideal for driving bus lines or buffer memory address registers. Its robust design ensures that it can operate in harsh industrial environments, while maintaining signal integrity and reducing electromagnetic interference (EMI).

Key Features

  • Octal Buffer/Line Driver: Eight independent buffer/line drivers to handle multiple data lines.
  • 3-State Outputs: Each output can be placed in a high-impedance state, enabling bidirectional data flow and easy connection to a bus.
  • Advanced Technology: Manufactured using advanced CMOS technology, ensuring low power consumption and high-speed operation.
  • Compatibility: Input and output levels are compatible with TTL (Transistor-Transistor Logic) voltage levels.
  • Package: Provided in a durable and reliable military-grade flat package.
  • Temperature Range: Operates over the military temperature range of -55°C to +125°C.

Applications

The CY54FCT541ATDMB is versatile and can be used across various applications, including:

  • Data communication systems
  • Memory buffer registers
  • Bus drivers for high-speed buses
  • Industrial control systems
  • Military and aerospace electronics

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the CY54FCT541ATDMB is no exception. It is designed to meet or exceed the stringent requirements of the military and aerospace industries, ensuring reliable performance in even the most demanding applications. Each device undergoes rigorous testing to guarantee its quality before it reaches the customer.

Conclusion

With its combination of high-speed operation, low power consumption, and robust design, the CY54FCT541ATDMB from Texas Instruments is an excellent choice for designers looking to implement reliable bus drivers or buffer solutions in their systems. Its compatibility with TTL levels and the inclusion of 3-state outputs make it a flexible and indispensable component for a wide range of electronic applications.

You May Also Be Interested in

Panjit
Diode Rectifier Bridge Single 600V 1A 4-Pin SPDIP SMD T/R
Need more? Email Us
Renesas Electronics America
IC MCU / series Microcontroller IC
Need more? Email Us
Viking Tech
2010 1% TCR100 1W 50M?
Need more? Email Us
Broadcom Limited
Contact for details
Need more? Email Us
NXP / Nexperia
Diode Switching 100V 0.215A 3-Pin TO-236AB T/R
Lowest to $0.1640
Cherry Semiconductor Corporation
Need more? Email Us
Rohm Semiconductor
DIODE ZENER 14.66V 100MW VMN2 / Zener Diode 14.66 V 100 mW ±2.18% Surface Mount VMN2
Lowest to $0.1169
Kemet
Cap Ceramic Array 47pF 50V C0G 10% 0612 SMD 4 Capacitor 125C Plastic T/R
Need more? Email Us
Vishay
DIODE SCHOTTKY 70V 200MA SOT23 / Diode Schottky 70 V 200mA Surface Mount SOT-23-3
Lowest to $0.0790

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess