EN
  • EN
  • DE

CSD86330Q3D

Part No CSD86330Q3D
Manufacturer Texas Instruments
Catalog FETs - Arrays
Description MOSFET 2N-CH 25V 20A 8SON
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Standard Package 1
Category Discrete Semiconductor Products
Family FETs - Arrays
Series NexFET
Packaging Reel
FET Type 2 N-Channel (Half Bridge)
FET Feature Logic Level Gate
Drain to Source Voltage (Vdss) 25V
Current - Continuous Drain (Id) @ 25°C 20A
Rds On (Max) @ Id Vgs 9.6 mOhm @ 14A 8V
Vgs(th) (Max) @ Id 2.1V @ 250µA
Gate Charge (Qg) @ Vgs 6.2nC @ 4.5V
Input Capacitance (Ciss) @ Vds 920pF @ 12.5V
Power - Max 6W
Operating Temperature Range -55°C ~ 150°C (TJ)
Mounting Style SMD/SMT
Package 8-PowerLDFN
Manufacturer Device Package 8-LSON (5x6)
Catalog N-Channel Logic Level Gate FETs
Win Source Part Number 083179-CSD86330Q3D
Family Name CSD86330Q3D
Introduction Date October 01, 2010
ECCN EAR99
Country of Origin Philippines
Halogen Free Not Compliant
Estimated EOL Date 2027
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Application Field Used in Embedded Design & Development, Power Management
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian CSD86330Q3D CAD Model

Description

The CSD86330Q3D delivers optimal power density and efficiency, making it a top choice for compact and high-powered applications.

Features and Benefits

  • Dual N-channel configuration for balanced performance
  • High-frequency operation for efficient switching
  • Strong thermal management for reliable long-term operation
  • Compact QFN package for space savings

Applications

  • VRM/VRD designs
  • UPS systems
  • Motor drives
  • Renewable energy systems

The CSD86330Q3D ensures robust performance and efficient power delivery in electronics requiring compact and powerful components.

You May Also Be Interested in

Diodes Incorporated
MOSFET 2N-CH 20V 0.52A SOT963
Lowest to $0.1456
Infineon Technologies
HEXFET®Power MOSFET | MOSFET 2N-CH 20V 10A/12A 8-SOIC
Lowest to $2.3284
Alpha & Omega Semiconductor Inc.
Trans MOSFET N-CH 30V 15A 8-Pin SOIC
Need more? Email Us
Infineon Technologies
HEXFET POWER MOSFET | MOSFET N/P-CH 20V 8-SOIC
Lowest to $9.6044
MICROSS/On Semiconductor
MOSFET 2N-CH 12V 33A 10WLCSP
Lowest to $0.5239
Micro Commercial Co
MOSFET 2N-CH 100V 20A 8DFN
Lowest to $1.3098
Toshiba Semiconductor and Storage
MOSFET 2P-CH 20V 0.25A US6
Lowest to $3.4926
Diodes Incorporated
Lowest to $0.6913
Alpha & Omega Semiconductor Inc.
Complementary Enhancement Mode Field Effect Transistor / Trans MOSFET N/P-CH 40V 6.3A/5.5A 8-Pin PDIP
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.0743 $53.7150
115+ $0.8815 $101.3725
180+ $0.8540 $153.7200
245+ $0.8264 $202.4680
315+ $0.7989 $251.6535
420+ $0.7162 $300.8040
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 47,500 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess