EN
  • EN
  • DE

CSD17581Q3A

Part No CSD17581Q3A
Manufacturer Texas Instruments
Catalog FETs - Single
Description 30V N CH MOSFET / 30-V N-Channel NexFET Power MOSFETs
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Packaging Reel
FET Type N-Channel
Technology MOSFET (Metal Oxide)
Drain to Source Voltage (Vdss) 30V
Current - Continuous Drain (Id) at 25°C 21A
Drive Voltage (Max Rds On, Min Rds On) 4.5V, 10V
Rds On (Maximum) at Id, Vgs 3.8mOhm at 16A, 10V
Vgs(th) (Maximum) at Id 1.7V at 250μA
Gate Charge (Qg) (Maximum) at Vgs 54nC at 10V
Maximum Vgs ±20V
Input Capacitance (Ciss) (Maximum) at Vds 3640pF at 15V
Power Dissipation (Maximum) 2.8W , 63W (Tc)
Temperature Range - Operating -55°C ~ 150°C
Mounting Style SMD
Supplier Device Package 8-VSONP (3x3.15)
Manufacturer Package 8-PowerVDFN
Manufacturer Pack Quantity 2,500
MSL Level 1 (Unlimited)
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 811068-CSD17581Q3A
Ultra Librarian 3D Model Ultra Librarian CSD17581Q3A CAD Model

Description

Introducing the CSD17581Q3A N-Channel MOSFET by Texas Instruments

The CSD17581Q3A is an advanced N-Channel MOSFET brought to you by Texas Instruments, a leader in semiconductor design and manufacturing. This high-performance MOSFET is part of the company's extensive portfolio of power management solutions and is designed to deliver efficiency and reliability for a wide range of applications.

Key Features and Benefits

  • Low On-Resistance: The CSD17581Q3A features an ultra-low on-resistance (R<sub>DS(on)) of just 1.8 mΩ at V<sub>GS = 10 V, which minimizes conduction losses and improves overall efficiency.
  • High Continuous Drain Current: With a continuous drain current (I<sub>D) of 100 A, this MOSFET can handle high current applications with ease, making it suitable for power-intensive tasks.
  • Thermal Management: The device is encapsulated in a compact 3.3 mm x 3.3 mm SON package with an exposed thermal pad, which aids in heat dissipation and ensures stable performance even under high load conditions.
  • Fast Switching Speed: The CSD17581Q3A is engineered for fast switching, reducing switching losses and enabling high-frequency operation, which is critical in applications like DC/DC converters and motor drives.
  • Robustness: This MOSFET is designed to withstand harsh conditions and features a rugged gate oxide for enhanced reliability.

Applications

The versatility of the CSD17581Q3A makes it an excellent choice for a variety of applications, including:

  • Power supply circuits
  • Synchronous buck converters
  • Motor control systems
  • Server and telecom power systems
  • Load switches
  • Battery management systems

Quality and Support

As with all Texas Instruments products, the CSD17581Q3A is manufactured to the highest quality standards. Customers can rely on TI's global support network and extensive documentation, including datasheets, design guides, and technical support, to integrate this MOSFET into their designs seamlessly.

Whether you're developing a new power supply design, upgrading an existing system, or looking for a reliable component for high-current applications, the CSD17581Q3A N-Channel MOSFET from Texas Instruments is an excellent choice that combines performance, efficiency, and reliability.

You May Also Be Interested in

ShenZhen SlkorMicro Semicon Co. Ltd
60V 300mA 350mW 4.5Ω@4.5V,0.2A 3V@250uA 1 N-channel SOT-23
Need more? Email Us
ShenZhen SlkorMicro Semicon Co. Ltd
20V 1.2A 150mW 1 N-channel SOT-723
Lowest to $0.0272
ShenZhen SlkorMicro Semicon Co. Ltd
30V 5A 1.4W 1 N-channel SOT-23
Lowest to $0.0339
ShenZhen SlkorMicro Semicon Co. Ltd
60V 3.6A 104mΩ@4.5V,3.4A 2.1W 1V@250uA 2 N-Channel SOP-8
Need more? Email Us
ShenZhen SlkorMicro Semicon Co. Ltd
100V 1 N-channel 3.1W 10A SOT-223-3
Lowest to $0.1238
ShenZhen SlkorMicro Semicon Co. Ltd
20V 5A 52mΩ@4.5V,2.4A 1.31W 1V@250uA 1 piece P-channel SOT-23
Lowest to $0.1415
ShenZhen SlkorMicro Semicon Co. Ltd
50V 200mA 6Ω@4.5V,0.2A 150mW 1.5V@250uA 2 N-Channel SOT-363
Lowest to $0.0264
ShenZhen SlkorMicro Semicon Co. Ltd
100V 15A 34W 1 N-channel TO-252
Lowest to $0.1512
ShenZhen SlkorMicro Semicon Co. Ltd
20V 2A 500mW 70mΩ@4.5V,2A 1.5V@250uA 1 N-channel SOT-23
Lowest to $0.1651

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055

Pricing & Ordering

Quantity Unit Price Ext. Price
95+ $0.5465 $51.9175
200+ $0.5119 $102.3800
305+ $0.4946 $150.8530
435+ $0.4601 $200.1435
565+ $0.4428 $250.1820
710+ $0.4255 $302.1050
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,000 pieces
MOQ: 95 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess