EN
  • EN
  • DE

CR16MCS9VJE7/NOPB

Part No CR16MCS9VJE7/NOPB
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 64KB FLASH 80MQFP / MCU 16-bit CR16B RISC 64KB Flash 5V 80-Pin PQFP Tray
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series CompactRISC
Packaging Tray
Part Status Obsolete(EOL)
Core Processor CR16B
Core Size 16-Bit
Speed 16MHz
Connectivity ACCESS.Bus (2-Wire/I2C, SMBus), CAN, Microwire/Plus (SPI), UART/USART
Peripherals POR, PWM, WDT
Number of I/O 56
Program Memory Size 64KB (64K x 8)
Program Memory Type FLASH
EEPROM Size 2K x 8
RAM Size 3K x 8
Supply Voltage 4.5 V ~ 5.5 V
Data Converters A/D 8x12b
Oscillator Type External
Operating Temperature Range -40°C ~ 125°C (TA)
Package 80-QFP
Manufacturer Package 80-MQFP
Win Source Part Number 771751-CR16MCS9VJE7/NOPB
Popularity Medium
Supply and Demand Status Limited
Family Name CR16MCS9
Introduction Date November 01, 2000
ECCN 3A991.a.2
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian CR16MCS9VJE7/NOPB CAD Model

Description

The Texas Instruments CR16MCS9VJE7/NOPB is a high-performance, 16-bit microcontroller designed for a broad range of applications that require a robust and efficient processing unit. This microcontroller is part of Texas Instruments' CR16 family, known for its reliability and versatility in handling complex computational tasks.

Key Features

  • 16-Bit Architecture: The CR16MCS9VJE7/NOPB is built on a 16-bit architecture, providing a good balance between processing power and energy efficiency, making it ideal for battery-operated devices and applications with moderate computational demands.
  • High-Speed Performance: It offers high-speed performance that can handle a variety of tasks with ease, ensuring that applications run smoothly and efficiently.
  • Low Power Consumption: Designed with power-saving features, this microcontroller is optimized for low power consumption, extending the life of portable devices and reducing the overall energy footprint of systems.
  • Integrated Peripherals: The CR16MCS9VJE7/NOPB comes with a range of integrated peripherals, including timers, serial communication interfaces, and analog-to-digital converters, which simplify design and reduce the need for additional components.
  • Robust Security Features: Security is a priority in the design of this microcontroller, featuring hardware-based security options to protect against unauthorized access and ensure the integrity of data and code.

Applications

The versatility of the CR16MCS9VJE7/NOPB makes it suitable for a wide array of applications, such as:

  • Industrial control systems
  • Automotive electronics
  • Consumer electronics
  • Communication systems
  • Medical devices

Package and Availability

The CR16MCS9VJE7/NOPB is available in a robust package that ensures its durability and longevity in various environments. Texas Instruments provides comprehensive support and documentation, making it easier for engineers and designers to integrate this microcontroller into their projects. For pricing, purchasing information, and further technical details, interested parties should contact Texas Instruments or authorized distributors.

You May Also Be Interested in

Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Atmel
IC MCU 8BIT 8KB FLASH 38VQFN
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $1.6508
Microchip Technology
MCU 8-bit PIC RISC 7KB Flash 5V Automotive 20-Pin SSOP Tube / IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $6.2027
Microchip Technology
Lowest to $3.1721
Atmel
Need more? Email Us
Atmel
IC MCU 8BIT 1KB FLASH 20QFN
Lowest to $1.3571
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Need more? Email Us
Atmel
IC MCU 32BIT 128KB FLASH 100BGA
Lowest to $12.5574

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $24.3747 $73.1241
6+ $19.9998 $119.9988
8+ $19.3748 $154.9984
11+ $18.7498 $206.2478
14+ $18.1248 $253.7472
19+ $16.2498 $308.7462
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,300 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess