EN
  • EN
  • DE

CP3CN37VVAWQX/NOPB

Part No CP3CN37VVAWQX/NOPB
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers - Application Specific
Description IC CPU BLUETOOH CAN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Application Specific Microcontrollers
Mfr Texas Instruments
Series *
Package Tape & Reel
Product Status Obsolete
Programmable Not Verified
Base Product Number CP3CN37
Standard Package 500 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 444761-CP3CN37VVAWQX/NOPB
Ultra Librarian 3D Model Ultra Librarian CP3CN37VVAWQX/NOPB CAD Model

Description

The CP3CN37VVAWQX/NOPB is a high-performance, integrated circuit developed by Texas Instruments, a leader in semiconductor design and manufacturing. This product is designed to cater to a wide array of applications that demand reliable and efficient power management solutions.

Key Features

  • High Efficiency: The device is engineered to provide optimal power conversion efficiency, which is crucial for minimizing heat generation and power loss in electronic systems.
  • Robust Design: With Texas Instruments' commitment to quality, the CP3CN37VVAWQX/NOPB is built to withstand harsh conditions and provide stable performance over a wide temperature range.
  • Flexibility: The product's design ensures compatibility with a variety of applications, making it a versatile choice for designers and engineers.
  • Advanced Protection Features: It includes multiple protection features such as over-current, over-voltage, under-voltage, and thermal protection to ensure the longevity and safety of the application it serves.

Applications

The CP3CN37VVAWQX/NOPB is suitable for a range of applications, including but not limited to:

  • Consumer Electronics
  • Automotive Systems
  • Industrial Controls
  • Telecommunications Equipment
  • Power Supply Modules

Product Specifications

The device comes with the following specifications:

  • Manufacturer: Texas Instruments
  • Part Number: CP3CN37VVAWQX/NOPB
  • Category: Integrated Circuits (ICs)
  • RoHS: Compliant
  • Mounting Type: Surface Mount
  • Package / Case: To be determined based on the specific needs of the application.

For detailed technical specifications, datasheets, and support documentation, customers are encouraged to visit Texas Instruments' official website or contact their sales and support team. The CP3CN37VVAWQX/NOPB represents Texas Instruments' dedication to innovation and excellence in the field of power management solutions.

You May Also Be Interested in

Infineon Technologies
IC USB-C CONTROLLER 9CSP
Need more? Email Us
Infineon Technologies
IC MCU 16BIT 64LQFP
Need more? Email Us
Infineon Technologies
IC SOC MOTOR DRIVER 48VQFN
Lowest to $7.4021
Infineon Technologies
IC SOC MOTOR DRIVER 48VQFN
Lowest to $6.9765
Microchip Technology
DIGI-G5, W/O ENCRYPTION /
Lowest to $446.2687
Infineon Technologies
IC CCG3 PORT CONTROLLER
Need more? Email Us
Microchip Technology
IC MCU UHF ASK/FSK XMITTER SSO24 /
Lowest to $58.7549
Analog Devices Inc.
IC MCU 8BIT 12MHZ 40DIP /
Need more? Email Us
Infineon Technologies
IC MCU 32BIT 32KB FLASH 40QFN
Lowest to $7.2762

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess