EN
  • EN
  • DE

COP8SAC728N8

Part No COP8SAC728N8
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 4KB OTP 28DIP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr Texas Instruments
Series COP8™ 8SA
Package Tube
Product Status Obsolete
Programmable Not Verified
Core Processor COP8
Core Size 8-Bit
Speed 10MHz
Connectivity Microwire/Plus (SPI)
Peripherals POR, PWM, WDT
Number of I/O 24
Program Memory Size 4KB (4K x 8)
Program Memory Type OTP
RAM Size 128 x 8
Voltage - Supply (Vcc/Vdd) 2.7V ~ 5.5V
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Through Hole
Package / Case 28-DIP (0.600", 15.24mm)
Supplier Device Package 28-PDIP
Base Product Number COP8SAC7
Standard Package 13 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Win Source Part Number 580037-COP8SAC728N8
Ultra Librarian 3D Model Ultra Librarian COP8SAC728N8 CAD Model

Description

The COP8SAC728N8 is a highly integrated microcontroller device from Texas Instruments, renowned for its robust performance and versatility in various applications. This microcontroller is part of the COP8™ Family, which is well-known for its reliability and ease of use in embedded systems.

Key Features

  • Architecture: The device features an 8-bit memory-mapped architecture, which allows for straightforward programming and interfacing.
  • CPU Speed: With a CPU speed that can reach up to several MHz, the COP8SAC728N8 is capable of handling a wide range of tasks efficiently.
  • Memory: It comes equipped with an ample amount of on-chip memory, including flash memory for program storage, which is both reprogrammable and non-volatile, ensuring data retention even after power cycles.
  • I/O Pins: The microcontroller provides multiple general-purpose input/output (GPIO) pins, which offer flexibility for interfacing with external peripherals and devices.
  • Timers and Counters: Built-in timers and counters facilitate precise event timing and pulse generation, which are essential for tasks requiring strict timing control.
  • Analog-to-Digital Converter: An integrated ADC allows the microcontroller to convert analog signals into digital data, enabling it to interface with a variety of sensors and analog inputs.
  • Communication Interfaces: It supports various communication protocols, such as SPI and I2C, allowing for easy data exchange with other devices and systems.
  • Low Power Consumption: Designed for energy efficiency, the COP8SAC728N8 is suitable for battery-powered applications where power conservation is critical.

Applications

The versatility of the COP8SAC728N8 makes it an ideal choice for a broad spectrum of applications. It is commonly used in:

  • Industrial control systems
  • Automotive electronics
  • Consumer electronics
  • Home automation
  • Portable devices

Support and Resources

Texas Instruments provides extensive support for the COP8SAC728N8, including detailed datasheets, application notes, and development tools. This ensures that engineers can rapidly develop and deploy systems utilizing this microcontroller with confidence and support from one of the industry's leading technology providers.

You May Also Be Interested in

Microchip Technology
IC MCU 32BIT 128KB FLASH 48TLLGA
Need more? Email Us
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Lowest to $87.4012
Microchip Technology
IC MCU 8/16BIT 128KB FLSH 64TQFP
Lowest to $19.1292
Microchip Technology
IC MCU 16/32B 512KB FLASH 144BGA
Lowest to $28.2220
Microchip Technology
IC MCU 32BIT 32KB FLASH 48QFN
Lowest to $5.0142
NXP / Nexperia
IC MCU 32BIT ROMLESS 256LBGA
Lowest to $21.9925
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Need more? Email Us
Microchip Technology
IC MCU 32BIT 128KB FLASH 64QFN
Lowest to $10.1973
Microchip Technology
IC MCU 8BIT 64KB FLASH 44PLCC
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $43.1684 $86.3368
3+ $35.4202 $106.2606
5+ $34.3133 $171.5665
7+ $33.2064 $232.4448
8+ $32.0996 $256.7968
11+ $28.7789 $316.5679
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,828 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess