EN
  • EN
  • DE

COP8SAB728M8

Part No COP8SAB728M8
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 2KB OTP 28SOIC / COP8 COP8™ 8SA Microcontroller IC 8-Bit 10MHz 2KB (2K x 8) OTP 28-SOIC
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded>Microcontrollers
Mfr Texas Instruments
Series COP8™ 8SA
Package Tube
Product Status Obsolete
Core Processor COP8
Core Size 8-Bit
Speed 10MHz
Connectivity Microwire/Plus (SPI)
Peripherals POR, PWM, WDT
Number of I/O 24
Program Memory Size 2KB (2K x 8)
Program Memory Type OTP
EEPROM Size -
RAM Size 128 x 8
Voltage - Supply (Vcc/Vdd) 2.7V ~ 5.5V
Data Converters -
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 28-SOIC (0.295", 7.50mm Width)
Supplier Device Package 28-SOIC
Base Product Number COP8SAB7
RoHS Status RoHS non-compliant
Moisture Sensitivity Level (MSL) 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Standard Package 26 pcs
Win Source Part Number 1381812-COP8SAB728M8
Ultra Librarian 3D Model Ultra Librarian COP8SAB728M8 CAD Model

Description

The COP8SAB728M8 is a high-performance microcontroller unit (MCU) from Texas Instruments, renowned for its robustness and versatility in a wide array of applications. This 8-bit MCU is part of the COP8™ Family, which is well-known for its integration of a rich set of features and peripherals designed to handle complex tasks efficiently.

Key Features

  • Core: The COP8SAB728M8 operates with an 8-bit memory-mapped architecture, which allows for straightforward programming and easy interfacing with peripheral devices.
  • Memory: It comes equipped with 32KB of flash memory, providing ample space for application code, and 1KB of RAM for data processing.
  • High-Speed Operation: This MCU can run at a maximum frequency of 20MHz, ensuring swift processing capabilities for time-sensitive tasks.
  • I/O Ports: It includes 28 versatile input/output (I/O) ports that can be configured to interact with a wide range of external devices, sensors, and actuators.
  • ADC: An integrated 10-bit analog-to-digital converter (ADC) allows for precise measurement of analog signals, making it ideal for sensor interfacing and data acquisition.
  • Timers: Multiple timers are available for tasks that require precise timing control, such as pulse width modulation (PWM) for motor control or time-based events.
  • Communication Interfaces: The MCU supports various communication protocols, including SPI and UART, facilitating serial communication with other microcontrollers, computers, and peripherals.
  • Low Power Consumption: Designed with power efficiency in mind, the COP8SAB728M8 is suitable for battery-operated devices, with several power-saving modes to extend battery life.

Applications

The flexibility and feature set of the COP8SAB728M8 make it an excellent choice for a multitude of applications, such as industrial control systems, automotive modules, consumer electronics, and home automation. Its robust ADC and multiple I/O options are particularly useful in sensor-based systems, while its high-speed operation and communication capabilities make it suitable for complex, interconnected devices.

Quality and Reliability

Texas Instruments is committed to delivering high-quality products. The COP8SAB728M8 is no exception, as it undergoes rigorous testing and quality assurance processes to ensure reliability and performance in all operating conditions.

You May Also Be Interested in

GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $43.6568
Infineon Technologies
32 Bit 300MHz LFBGA-292 Microcontrollers RoHS
Lowest to $33.4702
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
Megawin
ARM Cortex-M0 48MHz 29 QFN-32-EP(5x5) Microcontrollers RoHS
Lowest to $1.1933
Infineon Technologies
XMC4500-F144K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Lowest to $19.1869
Holtek
ARM Cortex-M0+ 32 Bit 48MHz LQFP-48(7x7) Microcontrollers RoHS
Lowest to $2.6253
Allwinner Technology Co., Ltd.
TFBGA-412 Microcontrollers RoHS
Lowest to $12.2530

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess