EN
  • EN
  • DE

CLVTH162245IDGGREP

Part No CLVTH162245IDGGREP
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC TXRX NON-INVERT 3.6V 48TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 5 Weeks
Features Transceiver, Non-Inverting 2 Element 8 Bit per Element 3-State Output 48-TSSOP
Manufacturer Texas Instruments
Series 74LVTH
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 48-TFSOP (0.240", 6.10mm Width)
Case / Package 48-TSSOP
Family Name 74LVTH162245
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 296-22118-1, 296-22118-2, 296-22118-2-NDR, -296-22118-1-NDR, -296-22118-1, -296-22118-1-ND, 296-22118-1-NDR, 296-22118-6-NDR, -V62/04709-01XE, V62/04709-01XE, -V62/04709-01XE-NDR, -CLVTH162245IDGGREP-NDR, 296-22118-6
Quantity per package 2000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 915533-CLVTH162245IDGGREP
Ultra Librarian 3D Model Ultra Librarian CLVTH162245IDGGREP CAD Model

Description

The CLVTH162245IDGGREP is a high-performance integrated circuit designed and manufactured by Texas Instruments, a leader in semiconductor solutions. This product is part of TI's extensive range of bus transceivers, renowned for their reliability and advanced technology.

Key Features

  • Bus Interface Type: 16-Bit Bus Transceiver with 3-State Outputs.
  • Voltage Range: Operates from 2.7V to 3.6V, making it compatible with low-voltage systems and ensuring energy-efficient operation.
  • High-Speed Data Transfer: Capable of transferring data at high speeds, which is crucial for applications requiring quick data processing and throughput.
  • Drive Capability: Features a ±24-mA output drive at 3.3V, which is suitable for driving high-capacitive loads and ensuring signal integrity.
  • Electrostatic Discharge (ESD) Protection: Enhanced ESD protection shields the device from static electricity, increasing its robustness and longevity.
  • Green Product (RoHS compliant): Designed to meet environmental standards, making it a responsible choice for eco-conscious applications.

Applications

The CLVTH162245IDGGREP is versatile and can be used in a variety of applications such as:

  • Communication infrastructure
  • Enterprise systems
  • Data center and networking equipment
  • Industrial control and automation
  • Test and measurement systems

Quality and Reliability

Texas Instruments is committed to delivering high-quality products. The CLVTH162245IDGGREP is no exception, undergoing rigorous testing to ensure it meets the highest standards of performance and reliability. It is designed for extended usage in challenging environments, making it a dependable choice for critical applications.

Support and Resources

Customers can access a wealth of support and resources on the Texas Instruments website, including datasheets, technical documentation, application notes, and design resources. TI's customer support team is also available to assist with any product-related inquiries, ensuring a smooth integration of the CLVTH162245IDGGREP into your design.

You May Also Be Interested in

Diodes Incorporated
IC 16-BIT BIDIR TXCVR 48-TSSOP
Need more? Email Us
Diodes Incorporated
IC TRANSCVR DUAL N-INV 48SSOP
Lowest to $9.1730
Pericom
Need more? Email Us
Diodes Incorporated
IC TRANSCVR DUAL N-INV 48SSOP
Need more? Email Us
Texas Instruments
OCTAL BUFFERS/DRIVERS WITH 3-STATE OUTPUTS
Need more? Email Us
Pericom
Lowest to $1.4079
Pericom
Need more? Email Us
Diodes Incorporated
IC TRANSCVR DUAL N-INV 48TSSOP
Need more? Email Us
Pericom
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.7846 $54.4922
16+ $6.3874 $102.1984
25+ $6.1878 $154.6950
34+ $5.9882 $203.5988
44+ $5.7886 $254.6984
58+ $5.1897 $301.0026
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 500 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess