EN
  • EN
  • DE

CLVCHR16245AGR-NG

Part No CLVCHR16245AGR-NG
Manufacturer Texas Instruments
Catalog Unclassified
Description PROTOTYPE
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Uncategorized - Unclassified
Mfr Texas Instruments
Series *
Package Bulk
Product Status Active
Win Source Part Number 1378165-CLVCHR16245AGR-NG
Ultra Librarian 3D Model Ultra Librarian CLVCHR16245AGR-NG CAD Model

Description

The CLVCHR16245AGR-NG is a state-of-the-art integrated circuit from Texas Instruments, renowned for its high performance and reliability in a wide range of electronic applications. This particular chip is part of TI's extensive lineup of logic-level translation devices, designed to facilitate communication between different voltage domains in a digital system.

Key Features

  • Logic Level Translation: The CLVCHR16245AGR-NG allows for seamless level shifting between different logic levels, making it an ideal choice for interfacing devices operating at various voltage thresholds.
  • High-Speed Operation: Engineered for rapid data transfer, this component supports high-speed signaling, which is critical for applications requiring quick data processing and minimal latency.
  • Wide Voltage Range: It operates over a broad voltage range, ensuring compatibility with a variety of digital systems and making it a versatile choice for designers.
  • Low Power Consumption: As with many Texas Instruments products, this device is designed to be energy-efficient, minimizing power usage without sacrificing performance.
  • Robust Protection Features: The CLVCHR16245AGR-NG includes built-in protection mechanisms such as over-voltage tolerance and electrostatic discharge (ESD) protection, enhancing the durability and longevity of the product.

Applications

The versatility of the CLVCHR16245AGR-NG makes it suitable for a diverse array of applications, including but not limited to:

  • Data communication systems
  • Signal bridging in multi-voltage platforms
  • Computing and storage platforms
  • Consumer electronics
  • Embedded systems

Quality and Support

Texas Instruments is committed to delivering high-quality products and offers comprehensive technical support for the CLVCHR16245AGR-NG. With detailed documentation, application notes, and a responsive customer service team, users can confidently integrate this component into their designs and expect reliable performance in their end products.

For engineers and designers looking for a robust level translator that provides high-speed performance, low power consumption, and compatibility with various systems, the CLVCHR16245AGR-NG from Texas Instruments is an exceptional choice that stands out in the market.

You May Also Be Interested in

Others
Lowest to $10.5937
Others
Lowest to $0.2657
Others
Need more? Email Us
Others
HIGH DENSITY PHOTOTRANSISTOR OPTICALLY COUPLED ISOLATORS
Lowest to $0.6503
Others
Lowest to $29.3578
Others
Need more? Email Us
Others
SMT CURRENT SENSE TRANSFORMERS
Lowest to $323.9706
Others
Lowest to $1.0095
Others
Lowest to $6.4772

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $75.0766 $75.0766
2+ $61.6014 $123.2028
3+ $59.6763 $179.0289
4+ $57.7513 $231.0052
5+ $55.8262 $279.1310
6+ $50.0511 $300.3066
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess