EN
  • EN
  • DE

CLV4051ATPWRG4Q1

Part No CLV4051ATPWRG4Q1
Manufacturer Texas Instruments
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description 8-CHANNEL ANALOG MULTIPLEXER/DEMULTIPLEXER
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series Automotive, AEC-Q100
Packaging Reel - TR
Number of Circuits 1
On-State Resistance (Maximum) 75 Ohm
Channel-to-Channel Matching (ΔRon) 1.3 Ohm
Operating Supply Voltage 2 V ~ 5.5 V
Switch Time (Ton, Toff) (Maximum) 14ns, 14ns
-3db Bandwidth 35MHz
Channel Capacitance (CS(off), CD(off)) 0.5pF, 23.4pF
Current - Leakage (IS(off)) (Maximum) 100nA
Operating Temperature Range -40°C ~ 105°C (TA)
Package 16-TSSOP (0.173", 4.40mm Width)
Manufacturer Package 16-TSSOP
Win Source Part Number 1161914-CLV4051ATPWRG4Q1
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name CLV4051A-Q1
Introduction Date September 05, 2007
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian CLV4051ATPWRG4Q1 CAD Model

Description

Introducing the CLV4051ATPWRG4Q1 from Texas Instruments

The CLV4051ATPWRG4Q1 is a high-performance, precision integrated circuit from Texas Instruments, designed to meet the rigorous demands of automotive and industrial applications. This versatile product is a testament to Texas Instruments' commitment to providing innovative solutions that enhance the reliability and functionality of electronic systems.

Key Features

  • Robust Design: Engineered to withstand the harsh conditions typical of automotive environments, the CLV4051ATPWRG4Q1 is built to deliver consistent performance, ensuring reliability and longevity.
  • High Precision: This device boasts impressive accuracy, making it suitable for critical applications where precise signal processing is paramount.
  • Wide Operating Temperature Range: With an operating temperature range that accommodates extreme conditions, this component is ideal for use in a variety of settings, from the freezing cold to the sweltering heat.
  • Quality Assurance: As with all Texas Instruments products, the CLV4051ATPWRG4Q1 is manufactured to meet high-quality standards, providing peace of mind with its reliable operation.
  • Easy Integration: Designed for easy implementation into existing systems, this component simplifies the design process, reducing time to market for new products and upgrades.

Applications

The CLV4051ATPWRG4Q1 is well-suited for a wide range of applications, particularly in the automotive sector, where precision and durability are non-negotiable. It is also an excellent choice for industrial equipment, medical devices, and any other systems that require high-quality electronic components.

Technical Specifications

For detailed technical specifications, please refer to the official Texas Instruments datasheet for the CLV4051ATPWRG4Q1. This datasheet provides comprehensive information on the electrical characteristics, pin configurations, package details, and application notes necessary for designers and engineers to fully utilize this product in their projects.

In summary, the CLV4051ATPWRG4Q1 is a reliable and precise component that embodies Texas Instruments' dedication to advancing technology. Its robustness and precision make it an indispensable part of any system where quality cannot be compromised.

You May Also Be Interested in

Analog Devices Inc.
2 Circuit IC Switch 2:1 650mOhm 12-LFCSP-VQ (3x3)
Lowest to $5.8209
Analog Devices Inc.
1 Circuit IC Switch 1:1 3Ohm SOT-23-6
Lowest to $1.8006
Harris Corporation
IC SWITCH SPDT X 3 100OHM 14DIP
Need more? Email Us
Analog Devices Inc.
1 Circuit IC Switch 8:1 450Ohm Die
Lowest to $16.0075
Maxim Integrated
2 Circuit IC Switch 1:1 50Ohm 14-CDIP
Need more? Email Us
Vishay
4 Circuit IC Switch 1:1 26Ohm 16-SOIC
Need more? Email Us
Analog Devices Inc.
Circuit IC Switch 16-TSSOP
Lowest to $5.8685
Maxim Integrated
4 Circuit IC Switch 1:1 30Ohm 16-CDIP
Need more? Email Us
ON Semiconductor
2 Circuit IC Switch 4:1 26Ohm 16-SOIC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
175+ $0.2860 $50.0500
430+ $0.2347 $100.9210
660+ $0.2273 $150.0180
910+ $0.2200 $200.2000
1,180+ $0.2127 $250.9860
1,575+ $0.1907 $300.3525
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,000 pieces
MOQ: 175 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess