EN
  • EN
  • DE

CLC430AJP

Part No CLC430AJP
Manufacturer Texas Instruments
Catalog HOT - SALES and EOL Components (B - C)
Description General Purpose 100MHz Op Amp with Disable / Op Amp Single GP ±16.5V/33V 8-Pin PDIP Tube
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 242359-CLC430AJP
Popularity Medium
Supply and Demand Status Limited
Family Name CLC430
Introduction Date June 01, 1999
ECCN EAR99
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian CLC430AJP CAD Model

Description

Product Description: CLC430AJP

The CLC430AJP is a dual op-amp designed for high-frequency applications, providing users with both speed and accuracy. Its build ensures optimal performance where data integrity and precision are critical.

Applications

  • Medical imaging equipment
  • High-frequency active filters
  • Radar and communication systems
  • Sensor signal processing

Features and Benefits

  • Wide bandwidth: Promotes effectiveness in high-frequency domains
  • Low input noise: Enhances signal clarity
  • Fast settling time: Reduces delay in feedback and controls systems
  • Comprehensive temperature compensation: Ensures reliability in dynamic environments

You May Also Be Interested in

Broadcom Limited
Need more? Email Us
Broadcom Limited
Need more? Email Us
EPCOS (TDK)
SAW Filter Band Pass 43.75MHz 16dB 2KOhm//3pF SMD 18 Pin DIP18D
Need more? Email Us
JST Sales America Inc.
Conn Shrouded Header HDR 6 POS 3.81mm Solder ST Thru-Hole Box
Lowest to $2.1060
NEC
Need more? Email Us
STMicroelectronics
Need more? Email Us
Toko America Inc.
Need more? Email Us
STMicroelectronics
Lowest to $2.9707
Micron Technology Inc.
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess