EN
  • EN
  • DE

CLC016ACQ/NOPB

Part No CLC016ACQ/NOPB
Manufacturer Texas Instruments
Catalog Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Description IC DATA RETIMING PLL 28-PLCC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features Phase Lock Loop (PLL) IC - 1 28-LCC (J-Lead)
Manufacturer Texas Instruments
Package Tube
Part Status Obsolete
Operating Temperature Range 0°C ~ 70°C
Mounting Surface Mount
Package 28-LCC (J-Lead)
Case / Package 28-PLCC (11.51x11.51)
Family Name CLC016
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 5A991B1
HTSUS 8542.39.0001
Other Part Number *CLC016ACQ, CLC016ACQ, CLC016ACQ-ND, CLC016ACQ-NDR
Quantity per package 35
Popularity High
Supply and Demand Status Balance
Win Source Part Number 915502-CLC016ACQ/NOPB
Ultra Librarian 3D Model Ultra Librarian CLC016ACQ/NOPB CAD Model

Description

Product Overview: CLC016ACQ/NOPB by Texas Instruments

The CLC016ACQ/NOPB is a high-performance, digital data serializer manufactured by Texas Instruments, designed to cater to a wide array of applications that require high-speed data transmission. This integrated circuit (IC) is an essential component in the realm of digital communications, offering a robust solution for converting parallel data into serial format with exceptional speed and reliability.

Key Features

  • Serialization: The CLC016ACQ/NOPB efficiently serializes 10 bits of parallel input data into a single serial output stream, which simplifies the design of high-speed data transmission systems.
  • High Speed: It is capable of operating at a serial clock rate of up to 1.1 Gbps, making it suitable for high-speed data communication requirements.
  • Low Power Consumption: Designed with power efficiency in mind, this IC consumes a minimal amount of power, which is crucial for portable and power-sensitive applications.
  • PECL Compatibility: The serializer is compatible with Positive Emitter-Coupled Logic (PECL) levels, ensuring interoperability with other PECL-compliant devices.
  • Temperature Range: The device operates over an industrial temperature range, making it versatile for use in various environmental conditions.

Applications

The CLC016ACQ/NOPB is ideal for a variety of applications, including but not limited to:

  • Telecommunications equipment
  • High-speed data acquisition systems
  • Video broadcasting and processing
  • Fiber optic networks
  • Networking switches and routers

Quality and Reliability

Texas Instruments is known for its commitment to quality and reliability, and the CLC016ACQ/NOPB is no exception. This product is designed to meet the stringent requirements of the industry, ensuring long-term performance and stability in critical applications. Additionally, the NOPB designation indicates that this product is lead-free, catering to environmentally conscious design principles and regulations.

Conclusion

In summary, the CLC016ACQ/NOPB from Texas Instruments stands as a top-tier solution for systems requiring high-speed serialization of digital data. Its combination of speed, power efficiency, and reliability makes it a preferred choice for designers and engineers looking to enhance their digital communication systems.

You May Also Be Interested in

Maxim Integrated
IC CLOCK GENERATOR 8UMAX
Need more? Email Us
Skyworks Solutions Inc.
IC CLK BUFFER PLL 44QFN
Need more? Email Us
Renesas Electronics America
IC ZD BUFFER 8SOIC
Need more? Email Us
Renesas Electronics America
IC CLOCK GENERATOR 32VFQFPN
Need more? Email Us
Texas Instruments
IC INTEGER-N/FRACTIONAL 32VQFN
Lowest to $22.7993
Renesas Electronics America
IC TRANSLATOR UNIV FREQ 48VFQFN
Need more? Email Us
Renesas Electronics America
IC CLK/FREQ SYNTH 8TSSOP
Need more? Email Us
Renesas Electronics America
IC ZD BUFFER 16SOIC
Need more? Email Us
Maxim Integrated
IC CLOCK GENERATOR 8UMAX
Need more? Email Us

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $98.4654 $98.4654
2+ $95.2891 $190.5782
3+ $92.1128 $276.3384
4+ $82.5839 $330.3356
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,200 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess