EN
  • EN
  • DE

CF45103N

Part No CF45103N
Manufacturer Texas Instruments
Catalog HOT - SALES and EOL Components (B - C)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 241756-CF45103N
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian CF45103N CAD Model

Description

The CF45103N film capacitor provides excellent performance in noise suppression and interference reduction applications, with a strong emphasis on reliability.

Features and Benefits:

  • Effective Noise Suppression: Reduces electronic interference.
  • High Reliability: Ensures long-term usage.
  • Robust Design: Withstands varied operating conditions.

Applications:

  • EMI/RFI Filters
  • Noise Cancellation Devices
  • Telecommunication Equipment

This capacitor integrates seamlessly into systems requiring minimal electronic interference.

You May Also Be Interested in

EPCOS (TDK)
Low-Loss Filter
Need more? Email Us
EPCOS (TDK)
SAW Filter Band Pass 43.75MHz 16dB 2KOhm//3pF SMD 18 Pin DIP18D
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
EPCOS (TDK)
SAW Filter Band Pass 110.59MHz
Need more? Email Us
Pulse
Telecom Transformer 1:1 0.45Ohm Prim. DCR 0.35Ohm Sec. DCR 10 Terminal Gull Wing SMD
Need more? Email Us
Broadcom Limited
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
KEC
Need more? Email Us
Toko America Inc.
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess