EN
  • EN
  • DE

CDCV855IPW

Part No CDCV855IPW
Manufacturer Texas Instruments
Catalog Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Description IC 1:4 DDR PLL CLK-DRVR 28-TSSOP / PLL Clock Driver IC 180MHz 1 28-TSSOP (0.173", 4.40mm Width)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Mfr Texas Instruments
Package Tube
Product Status Not For New Designs
Type PLL Clock Driver
PLL Yes with Bypass
Input SSTL-2
Output SSTL-2
Number of Circuits 1
Frequency - Max 180MHz
Divider/Multiplier No/No
Voltage - Supply 2.3V ~ 2.7V
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 28-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 28-TSSOP
Base Product Number CDCV855
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names -CDCV855IPWG4-NDR,2156-CDCV855IPW,296-14305-5,296-14305-5-NDR,-296-14305-5,-CDCV855IPWG4,-CDCV855IPW-NDR,TEXTISCDCV855IPW,-296-14305-5-ND
Standard Package 50
Win Source Part Number 1051680-CDCV855IPW
Ultra Librarian 3D Model Ultra Librarian CDCV855IPW CAD Model

Description

Introducing the CDCV855IPW Clock Buffer from Texas Instruments

The CDCV855IPW is a high-performance, low-skew, low-jitter clock buffer designed to distribute high-speed signals with precision. Manufactured by Texas Instruments, a leader in the semiconductor industry, this clock buffer is an ideal solution for synchronizing multiple clock signals in a broad range of applications. From complex data processing systems to communication infrastructure, the CDCV855IPW ensures reliable and consistent clock distribution.

With its advanced design, the CDCV855IPW features a 2:5 clock distribution scheme, capable of taking a single input and providing five synchronous outputs. This allows for flexibility in design and can be particularly useful in systems that require multiple synchronized clocks for proper operation. The device operates over a wide frequency range, making it suitable for various high-speed applications.

The CDCV855IPW is housed in a compact 20-pin TSSOP (Thin Shrink Small Outline Package), providing a space-efficient solution without compromising on performance. This packaging is designed for surface-mount technology, enabling a more streamlined manufacturing process and ease of integration into modern circuit designs.

Key features of the CDCV855IPW include:

  • Low output-to-output skew, which minimizes timing discrepancies between signals and improves the overall timing integrity of the system.
  • Low additive phase jitter, which is critical for maintaining signal integrity in high-speed communication systems and ensuring data is transferred with minimal errors.
  • Wide operating voltage range, accommodating various system requirements and ensuring compatibility with different logic levels.
  • High-temperature operational range, ensuring stability and reliability in environments with varying thermal conditions.

Whether you are designing a server, a network switch, or any other system that requires precise clock distribution, the CDCV855IPW from Texas Instruments is a robust choice that can meet your needs. Its performance and reliability are backed by Texas Instruments' commitment to quality and innovation in the field of semiconductor design and manufacturing.

For detailed specifications, application notes, and support documentation, please visit the Texas Instruments website or contact their customer support for assistance with integrating the CDCV855IPW into your next project.

You May Also Be Interested in

Texas Instruments
IC INTEGER-N/FRACTIONAL 32VQFN
Lowest to $22.7993
Skyworks Solutions Inc.
IC CLK BUFFER PLL 44QFN
Need more? Email Us
Renesas Electronics America
IC ZD BUFFER 8SOIC
Need more? Email Us
Texas Instruments
IC INTEGER-N/FRACTIONAL 32VQFN
Lowest to $22.7536
Maxim Integrated
IC CLOCK GENERATOR 8UMAX
Need more? Email Us
Renesas Electronics America
IC CLOCK GENERATOR 24VFQFPN
Need more? Email Us
Maxim Integrated
IC CLOCK GENERATOR 8UMAX
Need more? Email Us
Renesas Electronics America
IC TRANSLATOR UNIV FREQ 72VFQFN
Need more? Email Us
Renesas Electronics America
IC MULT ZDB 32TQFP
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.4420 $53.3040
28+ $3.6448 $102.0544
43+ $3.5309 $151.8287
59+ $3.4170 $201.6030
76+ $3.3031 $251.0356
102+ $2.9614 $302.0628
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,477 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess