EN
  • EN
  • DE

CDCM7005ZVAR

Part No CDCM7005ZVAR
Manufacturer Texas Instruments
Catalog Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Description IC CLOCK SYNCHRONIZER 64BGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Mfr Texas Instruments
Package Tape & Reel
Product Status Active
Programmable Not Verified
Type Clock Synchronizer and Jitter Cleaner
PLL Yes with Bypass
Input LVCMOS, LVPECL
Output LVCMOS, LVPECL
Number of Circuits 1
Frequency - Max 1.5GHz
Divider/Multiplier Yes/No
Voltage - Supply 3V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 64-LFBGA
Supplier Device Package 64-BGA (8x8)
Base Product Number CDCM7005
Standard Package 1,000 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 577982-CDCM7005ZVAR
Ultra Librarian 3D Model Ultra Librarian CDCM7005ZVAR CAD Model

Description

Texas Instruments CDCM7005ZVAR High-Performance Clock Synchronizer and Jitter Cleaner

The Texas Instruments CDCM7005ZVAR is a state-of-the-art clock synchronizer and jitter cleaner designed to provide high-performance clock management for a wide range of applications. This device is particularly well-suited for communication infrastructure, data converters, wireless base stations, and test and measurement equipment, where precise clock synchronization and low jitter are critical for system performance.

The CDCM7005ZVAR integrates a Voltage-Controlled Oscillator (VCO), a high-resolution phase detector, a programmable loop filter, and a clock distribution block into a single package. This integration simplifies design, reduces board space, and enhances system reliability. The device supports an input frequency range from 10 MHz to 1.5 GHz and an output frequency range from 312.5 kHz to 1.5 GHz, offering designers flexibility in clocking options and the ability to support various protocols and standards.

One of the key features of the CDCM7005ZVAR is its low phase noise and jitter performance, which ensures high-quality signal integrity and stable operation. The device's programmable loop bandwidth and damping factor allow for optimization of jitter performance to meet specific application requirements. Additionally, the CDCM7005ZVAR provides multiple outputs that can be configured as either LVPECL, LVDS, or LVCMOS, giving designers the versatility to interface with different logic levels and signaling standards.

The CDCM7005ZVAR also comes with an easy-to-use software tool that simplifies configuration and programming, enabling rapid development and deployment. With its robust feature set and performance specifications, the Texas Instruments CDCM7005ZVAR is an excellent choice for designers looking to improve clock accuracy, reduce jitter, and enhance overall system performance in their next-generation electronic systems.

Key Features:

  • High-performance clock synchronization and jitter cleaning
  • Integrated VCO, phase detector, loop filter, and clock distribution
  • Input frequency range: 10 MHz to 1.5 GHz
  • Output frequency range: 312.5 kHz to 1.5 GHz
  • Low phase noise and jitter
  • Multiple configurable outputs: LVPECL, LVDS, LVCMOS
  • Programmable loop bandwidth and damping factor
  • Comprehensive software tool for easy configuration

You May Also Be Interested in

Maxim Integrated
IC CLOCK GENERATOR 8UMAX
Need more? Email Us
Renesas Electronics America
IC ZD BUFFER 16SOIC
Need more? Email Us
Maxim Integrated
IC CLOCK GENERATOR 8UMAX
Need more? Email Us
Skyworks Solutions Inc.
IC CLK BUFFER PLL 44QFN
Need more? Email Us
Maxim Integrated
IC CLOCK GENERATOR 8UMAX
Need more? Email Us
Renesas Electronics America
IC CLOCK GENERATOR 32VFQFPN
Need more? Email Us
Maxim Integrated
IC CLOCK GENERATOR 8UMAX
Need more? Email Us
Maxim Integrated
IC CLOCK GENERATOR 8UMAX
Need more? Email Us
Texas Instruments
IC INTEGER-N/FRACTIONAL 32VQFN
Lowest to $22.7536

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $24.9385 $74.8155
5+ $20.4624 $102.3120
8+ $19.8230 $158.5840
11+ $19.1835 $211.0185
14+ $18.5441 $259.6174
19+ $16.6257 $315.8883
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,040 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess