EN
  • EN
  • DE

CDCLVP111VF

Part No CDCLVP111VF
Manufacturer Texas Instruments
Catalog Clock/Timing - Clock Buffers, Drivers
Description IC CLK BUFFER 2:10 3.5GHZ 32LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 5 Weeks
Manufacturer Texas Instruments
Package Tray
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 32-LQFP
Case / Package 32-LQFP (7x7)
Family Name CDCLVP111
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number -CDCLVP111VF-NDR, 296-24168-5, -296-24168-5-ND, 296-24168, -296-24168-5-NDR, 296-24168-5-NDR, 296-24168-5-ND
Quantity per package 250
Popularity High
Supply and Demand Status Balance
Win Source Part Number 915195-CDCLVP111VF
Ultra Librarian 3D Model Ultra Librarian CDCLVP111VF CAD Model

Description

The CDCLVP111VF is a high-performance, low-voltage differential signaling (LVDS) clock buffer from Texas Instruments designed to meet the needs of demanding applications requiring high-speed data transmission. This device is part of TI's extensive clock and timing solutions, providing reliable and precise clock distribution for a variety of systems.

Key Features

  • Low Jitter Performance: The CDCLVP111VF boasts an exceptionally low jitter specification, ensuring signal integrity and minimizing timing errors in high-speed communication applications.
  • High-Speed Operation: With support for clock frequencies up to 2 GHz, this device is suitable for high-performance systems that require rapid data processing and transfer.
  • LVDS Outputs: It features four differential LVDS clock outputs, providing robust signaling in noisy environments and allowing for the distribution of a single clock input to multiple destinations without signal degradation.
  • Single-Ended Input: The device accepts a single-ended input, making it compatible with a wide range of clock sources and simplifying integration into existing designs.
  • Power Supply Flexibility: The CDCLVP111VF operates on a supply voltage range of 2.5V to 3.3V, offering flexibility in power supply design and compatibility with various logic levels.
  • Small Footprint: Housed in a compact VFQFPN package, this clock buffer minimizes board space consumption, making it ideal for space-constrained applications.
  • Industrial Temperature Range: It is rated for operation over an industrial temperature range of -40°C to +85°C, ensuring reliable performance in harsh operating conditions.

Applications

The CDCLVP111VF is designed for use in a wide range of applications, including:

  • Telecommunications equipment
  • Networking routers and switches
  • Data acquisition systems
  • Test and measurement equipment
  • High-speed digital signal processing

With its high-speed capabilities and robust feature set, the CDCLVP111VF from Texas Instruments is an excellent choice for designers seeking to enhance the performance and reliability of their clock distribution networks.

You May Also Be Interested in

Renesas Electronics America
Fanout Driver 18-CH Non-Inverting 3-ST CMOS 80-Pin TVSOP T/R
Lowest to $1.4692
ON Semiconductor
2.5V / 3.3V ECL 1:2 Differential Fanout Buffer | IC CLK BUFFER 1:2 3GHZ 8TSSOP
Lowest to $3.5958
Renesas Electronics America
IC CLK BUFF 2:5 2GHZ 24VFQFN / Clock Fanout Buffer (Distribution), Multiplexer IC 2:5 2 GHz 24-VFQFN Exposed Pad
Lowest to $60.4736
Renesas Electronics America
IC CLK MULTPLX 2:2 270MHZ 16SOIC / Clock Multiplexer, Zero Delay Buffer IC 2:2 270 MHz 16-SOIC (0.154", 3.90mm Width)
Lowest to $5.9374
Renesas Electronics America
IC CLK BUFFER 2:8 13.4MHZ 24QFN / Clock Fanout Buffer (Distribution), Multiplexer IC 2:8 13.4 MHz 24-VFQFN Exposed Pad
Need more? Email Us
Renesas Electronics America
IC CLK BUFFER 1:6 2GHZ 20TSSOP / Clock Fanout Buffer (Distribution) IC 1:6 2 GHz 20-TSSOP (0.173", 4.40mm Width)
Need more? Email Us
ON Semiconductor
Dual Supply ECL to TTL 1:8 Clock Driver | IC CLK BUFFER 1:8 80MHZ 28PLCC
Lowest to $12.7833
Microchip Technology
DUAL SUPPLY OCTAL ECL-TO-TTL | IC CLK BUFFER 2:8 160MHZ 28PLCC
Lowest to $7.7253
Renesas Electronics America
IC CLK MULTPX 8:1 16TSSOP / Clock Multiplexer IC 8:1 250 MHz 16-TSSOP (0.173", 4.40mm Width)
Lowest to $18.7830

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.2948 $58.0636
15+ $6.8060 $102.0900
23+ $6.5933 $151.6459
32+ $6.3806 $204.1792
41+ $6.1680 $252.8880
55+ $5.5299 $304.1445
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,825 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess