EN
  • EN
  • DE

CDCLVD1213RGTT

Part No CDCLVD1213RGTT
Manufacturer Texas Instruments
Catalog Clock/Timing - Clock Buffers, Drivers
Description IC CLK BUFFER 1:4 800MHZ 16VQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Clock/Timing - Clock Buffers, Drivers
Mfr Texas Instruments
Package Tape & Reel
Product Status Active
Type Fanout Buffer (Distribution), Divider
Number of Circuits 1
Input CML, LVDS, LVPECL
Output LVDS
Frequency - Max 800 MHz
Voltage - Supply 2.375V ~ 2.625V
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 16-VFQFN Exposed Pad
Supplier Device Package 16-VQFN (3x3)
Base Product Number CDCLVD1213
Standard Package 250 pcs
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 577959-CDCLVD1213RGTT
Ultra Librarian 3D Model Ultra Librarian CDCLVD1213RGTT CAD Model

Description

Product Overview: Texas Instruments CDCLVD1213RGTT

The Texas Instruments CDCLVD1213RGTT is a high-performance, low-skew, low-jitter, and low-power clock distribution device that is specifically designed to meet the stringent requirements of today's high-speed digital systems. This clock buffer distributes a single input clock to three pairs of differential outputs with exceptional precision and reliability.

Key Features

  • Low Skew: The CDCLVD1213RGTT ensures minimal skew between output clocks, which is critical for maintaining data integrity in synchronous systems.
  • Low Jitter: With its low jitter performance, this device guarantees stable clock edges, thus enabling reliable high-speed data transfers and improved system performance.
  • Multiple Outputs: The device provides three pairs of low-voltage differential signaling (LVDS) outputs, which are suitable for interfacing with a wide range of digital integrated circuits.
  • Flexible Input: It accepts a single-ended or differential input clock, providing versatility in clock generation and distribution schemes.
  • Power Efficiency: Designed for power-sensitive applications, the CDCLVD1213RGTT operates with a low power consumption, reducing the overall energy footprint of the system.
  • Wide Frequency Range: This clock buffer supports a broad range of input clock frequencies, making it suitable for various applications across different industries.

Applications

The CDCLVD1213RGTT is ideal for use in various applications that require precise clock distribution, such as:

  • Networking equipment like switches and routers
  • Telecommunications infrastructure
  • Data centers and storage systems
  • High-performance computing and servers
  • Industrial and automotive systems

Technical Specifications

This clock distribution device comes in a compact 16-pin QFN package and operates over an industrial temperature range. It is built to provide reliable performance even in harsh conditions, making it a suitable choice for demanding applications.

The CDCLVD1213RGTT from Texas Instruments represents a blend of performance, power efficiency, and design flexibility, making it a go-to solution for engineers looking to optimize their high-speed digital systems.

You May Also Be Interested in

Diodes Incorporated
IC CLK BUFFER 1:6 160MHZ 24TSSOP / Signal Bus Buffers and Repeaters
Need more? Email Us
IDT, Integrated Device Technology Inc
IC CLK BUFFER 3:16 350MHZ 48TQFP / Clock Divider 16-OUT 3-IN 1:16 48-Pin TQFP T/R
Lowest to $14.6893
Diodes Incorporated
IC CLK BUF 1:2 133.33MHZ 24TQFN
Lowest to $5.2389
Diodes Incorporated
IC CLK BUFFER 1:5 50MHZ 20SOIC / Clock Fanout Buffer 10-OUT 2-IN 1:5 20-Pin SOIC Tube
Lowest to $2.5077
Nexperia USA Inc.
IC CLK BUFFER 1:4 10XQFN
Lowest to $18.9180
Diodes Incorporated
IC CLOCK BUFFER MUX 2:2 TSSOP / Clock Fanout Buffer 2-OUT 2-IN 1:2 16-Pin TSSOP T/R
Lowest to $5.2875
Diodes Incorporated
IC CLK BUFF 1:7 133.3MHZ 20QSOP / Clock Fanout Buffer 7-OUT 1-IN 1:7 20-Pin QSOP T/R
Need more? Email Us
Analog Devices Inc.
IC CLK BUFFER DVR 1:2 12DFN
Lowest to $76.4180
Diodes Incorporated
CLOCK BUFFER SO-8
Lowest to $0.9196

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $13.9420 $55.7680
9+ $11.4396 $102.9564
14+ $11.0821 $155.1494
19+ $10.7246 $203.7674
25+ $10.3671 $259.1775
33+ $9.2947 $306.7251
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,900 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess