EN
  • EN
  • DE

CDCLVD1213RGTR

Part No CDCLVD1213RGTR
Manufacturer Texas Instruments
Catalog Clock/Timing - Clock Buffers, Drivers
Description IC CLK BUFFER 1:4 800MHZ 16VQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Clock/Timing - Clock Buffers, Drivers
Mfr Texas Instruments
Package Tape & Reel
Product Status Active
Type Fanout Buffer (Distribution), Divider
Number of Circuits 1
Input CML, LVDS, LVPECL
Output LVDS
Frequency - Max 800 MHz
Voltage - Supply 2.375V ~ 2.625V
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 16-VFQFN Exposed Pad
Supplier Device Package 16-VQFN (3x3)
Base Product Number CDCLVD1213
Standard Package 3,000 pcs
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 577958-CDCLVD1213RGTR
Ultra Librarian 3D Model Ultra Librarian CDCLVD1213RGTR CAD Model

Description

Product Overview: Texas Instruments CDCLVD1213RGTR

The Texas Instruments CDCLVD1213RGTR is a high-performance, low-voltage differential signaling (LVDS) clock buffer designed to meet the stringent requirements of today's advanced electronic systems. This device is part of Texas Instruments' clock distribution product line, which is renowned for its reliability and performance.

The CDCLVD1213RGTR offers a versatile solution for clock distribution in a variety of applications, including telecommunications, computing, and industrial markets. It is specifically engineered to distribute one clock input to three clock outputs with minimal skew and jitter, ensuring synchronized and stable operation across multiple devices.

Key Features

  • Low Skew: The device provides extremely low output-to-output skew, which is critical for maintaining the timing integrity of high-speed signals.
  • High Speed: With support for clock frequencies up to 800 MHz, the CDCLVD1213RGTR is suitable for high-frequency applications.
  • Low Jitter: The device exhibits low additive phase jitter, contributing to the overall system performance and reliability.
  • Power Efficiency: Operating with a low voltage supply, the CDCLVD1213RGTR is designed for power-sensitive applications.
  • Small Footprint: Housed in a small 16-pin QFN package, this clock buffer minimizes board space and is ideal for space-constrained applications.

Applications

The CDCLVD1213RGTR is versatile and can be used in a wide range of applications, including:

  • High-speed data acquisition systems
  • Networking and telecommunications equipment
  • Servers and storage systems
  • Industrial control systems
  • Test and measurement equipment

With its advanced features, the CDCLVD1213RGTR from Texas Instruments is a prime choice for designers looking to enhance the performance and integrity of their clock distribution networks. Its low skew, high speed, and low jitter characteristics make it an essential component for maintaining synchronization in complex electronic systems.

For additional information, datasheets, and support, customers can visit the Texas Instruments website or contact their local sales office.

You May Also Be Interested in

Renesas Electronics America
IC CLK BUFFER 1:6 2GHZ 20TSSOP / Clock Fanout Buffer (Distribution) IC 1:6 2 GHz 20-TSSOP (0.173", 4.40mm Width)
Need more? Email Us
Nexperia USA Inc.
74AVC9112DC/SOT765/VSSOP8 / Clock Fanout Buffer (Distribution) IC 1:4 8-VFSOP (0.091", 2.30mm Width)
Need more? Email Us
Renesas Electronics America
IC CLOCK BUFFER 1:5 20SSOP / Clock Fanout Buffer (Distribution) IC 1:5 20-SSOP (0.209", 5.30mm Width)
Need more? Email Us
ON Semiconductor
2.5V / 3.3V ECL 1:2 Differential Fanout Buffer | IC CLK BUFFER 1:2 3GHZ 8TSSOP
Lowest to $3.5958
Renesas Electronics America
IC CLK MULTPX 8:1 16TSSOP / Clock Multiplexer IC 8:1 250 MHz 16-TSSOP (0.173", 4.40mm Width)
Lowest to $18.7830
Renesas Electronics America
IC CLK FANOUT BUFFER 52PTQFP / Clock Fanout Buffer (Distribution) IC 1:20 2 GHz 52-LQFP Exposed Pad
Need more? Email Us
Renesas Electronics America
IC CLK BUFFER 1:10 100MHZ 20SOIC / Clock Fanout Buffer (Distribution) IC 1:10 100 MHz 20-SOIC (0.295", 7.50mm Width)
Need more? Email Us
Renesas Electronics America
IC CLK MULTPX 6:1 250MHZ 16TSSOP / Clock Multiplexer IC 6:1 250 MHz 16-TSSOP (0.173", 4.40mm Width)
Lowest to $4.8006
Renesas Electronics America
IC CLK BUF 1:10 200MHZ 24TSSOP / Clock Fanout Buffer (Distribution) IC 1:10 200 MHz 24-TSSOP (0.173", 4.40mm Width)
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $8.5054 $51.0324
15+ $6.9788 $104.6820
23+ $6.7608 $155.4984
31+ $6.5427 $202.8237
40+ $6.3246 $252.9840
53+ $5.6703 $300.5259
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,700 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess