EN
  • EN
  • DE

CDCL6010RGZT

Part No CDCL6010RGZT
Manufacturer Texas Instruments
Catalog Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Description IC CLOCK MULT 1.8V 11OUT 48-VQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type Clock Synchronizer
PLL Yes with Bypass
Input LVDS
Output CML
Number of Circuits 1
Differential - Input and Output Yes/Yes
Maximum Input Frequency 1.25GHz
Supply Voltage - Operating 1.7 V to 1.9 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 48-VQFN (7x7)
Win Source Part Number 1028739-CDCL6010RGZT
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian CDCL6010RGZT CAD Model

Description

The Texas Instruments CDCL6010RGZT is a highly versatile, low-jitter clock generator designed to meet the stringent requirements of today's high-speed digital systems. This advanced clock solution is part of the Texas Instruments portfolio of clock and timing products, offering exceptional performance and flexibility for a wide range of applications.

Key Features

  • Low Jitter Performance: The CDCL6010RGZT provides ultra-low jitter clock generation, which is crucial for maintaining signal integrity in high-speed communication systems.
  • Multiple Outputs: Equipped with ten configurable outputs, this device can generate multiple clock frequencies simultaneously, making it ideal for systems requiring a variety of timing signals.
  • Wide Frequency Range: It supports a broad frequency range, offering designers the flexibility to use it in different applications without the need for multiple clock generators.
  • Programmability: Users can program the device through an I2C interface, enabling easy adjustments to the frequency and other parameters to match specific system requirements.
  • Supply Voltage: The device operates on a core supply voltage of 3.3V, which is compatible with standard power supplies used in most electronic equipment.
  • Package: The CDCL6010RGZT is offered in a compact, surface-mount 48-VQFN (RGZ) package, which saves valuable board space in densely packed designs.

Applications

The CDCL6010RGZT is suitable for a variety of applications that require high precision and low jitter clocks. These include but are not limited to:

  • Telecommunication infrastructure
  • Data communication equipment
  • Networking devices such as switches and routers
  • High-performance computing systems
  • Industrial automation
  • Test and measurement equipment

Quality and Reliability

Texas Instruments is known for its commitment to quality and reliability, and the CDCL6010RGZT is no exception. This clock generator is built to meet the high standards expected of TI products, ensuring stable and reliable operation in the field.

Whether you are designing a complex telecommunications system or a high-speed computing platform, the Texas Instruments CDCL6010RGZT offers the performance and features needed to create a robust timing solution.

You May Also Be Interested in

Maxim Integrated
IC CLOCK GENERATOR 8UMAX
Need more? Email Us
Texas Instruments
IC INTEGER-N/FRACTIONAL 32VQFN
Lowest to $22.7536
Renesas Electronics America
IC CLK/FREQ SYNTH 8TSSOP
Need more? Email Us
Renesas Electronics America
IC ZD BUFFER 16SOIC
Need more? Email Us
Renesas Electronics America
IC TRANSLATOR UNIV FREQ 72VFQFN
Need more? Email Us
Renesas Electronics America
IC CLOCK GENERATOR 32VFQFPN
Need more? Email Us
Renesas Electronics America
IC ZD BUFFER 8SOIC
Need more? Email Us
Renesas Electronics America
IC CLOCK GENERATOR 24QFN
Need more? Email Us
Infineon Technologies
MTSS (MEMORY TIME SWITCH LARGE)
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $22.5239 $67.5717
6+ $18.4811 $110.8866
9+ $17.9036 $161.1324
12+ $17.3260 $207.9120
15+ $16.7485 $251.2275
20+ $15.0159 $300.3180
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,753 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess