EN
  • EN
  • DE

CDCFR83

Part No CDCFR83
Manufacturer Texas Instruments
Catalog END - OF - LIFE
Description DIRECT RAMBUS CLOCK GENERATOR
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1160628-CDCFR83
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian CDCFR83 CAD Model

Description

The Texas Instruments CDCFR83 is a high-performance, low-skew, low-jitter clock buffer designed to distribute high-speed signals with precision timing accuracy. This advanced clock buffer is an ideal solution for complex systems that require a reliable and consistent clock distribution network, such as servers, telecommunications, computing, and high-speed data acquisition systems.

Key Features

  • Low Skew: The CDCFR83 offers extremely low-output skew, ensuring that all clock signals are synchronized and delivered with minimal timing discrepancies.
  • Multiple Outputs: With eight low-skew outputs, this device can drive multiple loads while maintaining signal integrity, making it suitable for distributing a single clock source to various subsystems.
  • High-Speed Operation: It supports high-frequency clock signals, enabling it to keep pace with the demands of high-speed digital circuits.
  • Low Jitter: The CDCFR83 is engineered to minimize jitter, which is crucial for maintaining the performance of high-speed digital systems and ensuring reliable data transfer.
  • Wide Operating Temperature Range: This clock buffer is designed to operate over a broad temperature range, making it versatile for use in various environmental conditions.
  • Flexible Power Supply: It is compatible with a range of power supply voltages, providing design flexibility for different system requirements.

Applications

The versatility of the CDCFR83 clock buffer makes it suitable for a wide array of applications. It is commonly used in:

  • Server and storage systems
  • Networking and telecommunications equipment
  • High-speed computing platforms
  • Data acquisition and testing equipment
  • Industrial control systems

As a product of Texas Instruments, a leader in semiconductor solutions, the CDCFR83 clock buffer is backed by a legacy of quality, reliability, and innovation. Whether you're designing a new system or upgrading an existing one, the CDCFR83 provides the performance and dependability that engineers and designers have come to expect from Texas Instruments.

You May Also Be Interested in

NXP / Nexperia
NPN general purpose transistors
Lowest to $0.0207
DinTek Semiconductor Co,.Ltd
P-Channel 30-V (D-S) MOSFET
Lowest to $0.1952
ELM-TECH
CMOS PFM step-up DC/DC converter
Need more? Email Us
Jiangsu Changjiang Electronics Technology Co., Ltd
Uni-direction ESD Protection Diode
Lowest to $0.0332
NXP / Nexperia
PowerMOS transistor Logic level TOPFET
Need more? Email Us
Rohm Semiconductor
Digital transistors (built in resistor)
Lowest to $2.8147
Comchip Technology
SMD Schottky Barrier Diode
Lowest to $0.0827
Vishay
Silicon Z-Diodes
Lowest to $0.2795
Diodes Incorporated
P-CHANNEL ENHANCEMENT MODE MOSFET
Lowest to $0.4279

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess