EN
  • EN
  • DE

CDCEL925PWR

Part No CDCEL925PWR
Manufacturer Texas Instruments
Catalog Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Description IC 2PLL VCXO CLK SYNTH 16-TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type Clock/Frequency Synthesizer
PLL Yes with Bypass
Input LVCMOS, Crystal
Output LVCMOS
Number of Circuits 1
Maximum Input Frequency 230MHz
Supply Voltage - Operating 1.7 V to 1.9 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 16-TSSOP
Win Source Part Number 109714-CDCEL925PWR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian CDCEL925PWR CAD Model

Description

CDCEL925PWR Clock Generator

The CDCEL925PWR is a versatile clock generator with low power consumption and high precision, making it ideal for a wide range of electronic applications. Manufactured for reliability, this component suits any project requiring efficient time-keeping and synchronization.

  • Applications:
    • Consumer Electronics
    • Networking Equipment
    • Telecommunications
    • Industrial Automation
  • Features and Benefits:
    • Low Power Consumption: Enhances efficiency in power-sensitive applications.
    • High Precision: Offers accurate frequency generation for critical operations.
    • Flexible Output: Supports multiple frequency outputs to suit various applications.
    • Compact Package: Small form factor for easy integration into tight spaces.
    • Wide Temperature Range: Reliable performance across a range of environmental conditions.
  • Additional Details: Designed to facilitate easy setup and configuration, the CDCEL925PWR is compatible with different types of electronic systems, offering seamless operation and minimal noise interference, backed by rigorous testing and quality assurance standards.

You May Also Be Interested in

Renesas Electronics America
IC CLOCK GENERATOR 24QFN
Need more? Email Us
Maxim Integrated
IC CLOCK GENERATOR 8UMAX
Need more? Email Us
Renesas Electronics America
IC CLK/FREQ SYNTH 8TSSOP
Need more? Email Us
Renesas Electronics America
IC CLOCK GENERATOR 32VFQFPN
Need more? Email Us
Maxim Integrated
IC CLOCK GENERATOR 8UMAX
Need more? Email Us
Texas Instruments
IC INTEGER-N/FRACTIONAL 32VQFN
Lowest to $22.7536
Infineon Technologies
MTSS (MEMORY TIME SWITCH LARGE)
Need more? Email Us
Microchip Technology
IC SYNTHESIZER 125MHZ 44QFN
Need more? Email Us
Maxim Integrated
IC CLOCK GENERATOR 8UMAX
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess