EN
  • EN
  • DE

CDCE813R02TPWRQ1

Part No CDCE813R02TPWRQ1
Manufacturer Texas Instruments
Catalog Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Description CDCE813-Q1 PROGRAMMABLE 1-PLL CL / IC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Mfr Texas Instruments
Series *
Package Bulk
Product Status Active
Programmable Not Verified
Standard Package 1 pcs
Moisture Sensitivity Level (MSL) Vendor Undefined
REACH Status REACH Unaffected
Win Source Part Number 968386-CDCE813R02TPWRQ1
Ultra Librarian 3D Model Ultra Librarian CDCE813R02TPWRQ1 CAD Model

Description

Product Overview: Texas Instruments CDCE813R02TPWRQ1

The CDCE813R02TPWRQ1 is a high-performance clock synthesizer from Texas Instruments, designed to meet the stringent requirements of automotive and industrial applications. This device is part of TI's extensive portfolio of clock generation and distribution products, tailored to provide precise and reliable timing solutions.

Key Features

  • Multiple Output Clocks: The CDCE813R02TPWRQ1 offers three programmable clock outputs, which can be configured to support various frequencies, enabling it to serve a wide range of applications.
  • Low Jitter: With its low-jitter performance, the device ensures high-quality signal integrity, which is critical for high-speed digital systems.
  • Flexible Voltage Operation: It operates over a broad supply voltage range, catering to different system requirements and making it versatile for various design specifications.
  • Programmability: The device can be programmed via an I2C interface, allowing for easy customization and on-the-fly adjustments to the clock configuration.
  • Robust Design: Designed with automotive applications in mind, it meets the AEC-Q100 Grade 2 qualification, ensuring performance across a temperature range of -40°C to +105°C.

Applications

The CDCE813R02TPWRQ1 is suitable for a multitude of automotive and industrial applications, including:

  • Infotainment and telematics systems
  • Advanced driver assistance systems (ADAS)
  • Automotive connectivity modules
  • Factory automation and control systems
  • Embedded processing and networking

Package and Quality

Enclosed in a compact 14-pin TSSOP package, the CDCE813R02TPWRQ1 is designed to fit into space-constrained applications while providing the necessary functionality for complex systems. The device adheres to the rigorous quality standards expected in the automotive industry, offering designers a reliable and durable solution for their timing requirements.

In summary, the CDCE813R02TPWRQ1 from Texas Instruments is an adaptable and high-performing clock synthesizer that offers a combination of programmability, low jitter, and robustness, making it an ideal choice for a variety of demanding automotive and industrial applications.

You May Also Be Interested in

Renesas Electronics America
IC TRANSLATOR UNIV FREQ 72VFQFN
Need more? Email Us
Texas Instruments
IC INTEGER-N/FRACTIONAL 32VQFN
Lowest to $22.7993
National Semiconductor (TI)
CDCF5801A LOW-JITTER PLL-BASED M
Need more? Email Us
Renesas Electronics America
IC ZD BUFFER 8SOIC
Need more? Email Us
Maxim Integrated
IC CLOCK GENERATOR 8UMAX
Need more? Email Us
Microchip Technology
IC SYNTHESIZER 125MHZ 44QFN
Need more? Email Us
Maxim Integrated
IC CLOCK GENERATOR 8UMAX
Need more? Email Us
Renesas Electronics America
IC MULT ZDB 32TQFP
Need more? Email Us
Infineon Technologies
MTSS (MEMORY TIME SWITCH LARGE)
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $3.0648 $52.1016
40+ $2.5147 $100.5880
62+ $2.4362 $151.0444
85+ $2.3576 $200.3960
110+ $2.2790 $250.6900
147+ $2.0432 $300.3504
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,838 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess