EN
  • EN
  • DE

CDCE72010RGCTG4

Part No CDCE72010RGCTG4
Manufacturer Texas Instruments
Catalog Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Description IC CLK SYNC/JITTER CLEANR 64VQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type Clock Synchronizer, Fanout (Distribution), Jitter Cleaner
Input LVCMOS, LVDS, LVPECL
Output LVCMOS, LVDS, LVPECL
Number of Circuits 1
Differential - Input and Output Yes/Yes
Maximum Input Frequency 1.5GHz
Supply Voltage - Operating 3 V to 3.6 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 64-VQFN (9x9)
Win Source Part Number 1028728-CDCE72010RGCTG4
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian CDCE72010RGCTG4 CAD Model

Description

Product Overview: CDCE72010RGCTG4 from Texas Instruments

The CDCE72010RGCTG4 is a highly versatile clock synthesizer and jitter cleaner from Texas Instruments, designed to meet the stringent requirements of high-speed communication systems. This advanced device serves as a perfect solution for applications requiring low-jitter and high-performance clock generation and distribution.

Key Features:

  • Multiple Outputs: The device features ten configurable outputs that can be programmed to support various output types, including LVPECL, LVDS, and LVCMOS, providing flexibility for different interface standards.
  • Low Jitter Performance: With its excellent jitter cleaning capability, the CDCE72010RGCTG4 ensures signal integrity by reducing clock noise, which is crucial for high-speed digital systems.
  • Integrated PLL: The on-chip Phase-Locked Loop (PLL) allows for frequency synthesis and clock multiplication, facilitating a wide range of output frequencies from a single reference clock.
  • EEPROM Configuration: Users can store custom configurations in the integrated EEPROM, enabling the device to automatically load settings at power-up, simplifying system design and startup.
  • Programmable Loop Bandwidth: The loop bandwidth of the PLL is programmable, allowing optimization of the jitter performance for specific applications.
  • Flexible Reference Input: The device supports multiple reference clock inputs, providing redundancy and the ability to switch between clock sources without interrupting the output clocks.

Applications:

The CDCE72010RGCTG4 is ideal for use in a variety of high-performance applications, including:

  • Data Communication Equipment
  • Telecommunication Infrastructure
  • Wireless Base Stations
  • Networking Equipment
  • Test and Measurement Systems

Quality and Reliability:

Texas Instruments is known for its commitment to quality, and the CDCE72010RGCTG4 is no exception. It is manufactured to the highest standards to ensure reliable operation in critical systems.

You May Also Be Interested in

Maxim Integrated
IC CLOCK GENERATOR 8UMAX
Need more? Email Us
Maxim Integrated
IC CLOCK GENERATOR 8UMAX
Need more? Email Us
Maxim Integrated
IC CLOCK GENERATOR 8UMAX
Need more? Email Us
Renesas Electronics America
IC TRANSLATOR UNIV FREQ 72VFQFN
Need more? Email Us
Infineon Technologies
MTSS (MEMORY TIME SWITCH LARGE)
Need more? Email Us
Texas Instruments
IC INTEGER-N/FRACTIONAL 32VQFN
Lowest to $22.7536
Skyworks Solutions Inc.
IC CLK BUFFER PLL 44QFN
Need more? Email Us
Renesas Electronics America
IC MULT ZDB 32TQFP
Need more? Email Us
Renesas Electronics America
IC CLK/FREQ SYNTH 8TSSOP
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.0006 $60.0024
9+ $12.3082 $110.7738
13+ $11.9236 $155.0068
18+ $11.5390 $207.7020
23+ $11.1543 $256.5489
30+ $10.0004 $300.0120
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,550 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess