Product Overview: CDCE72010RGCRG4
The CDCE72010RGCRG4 is a high-performance clock synthesizer and jitter cleaner from Texas Instruments, designed to meet the stringent requirements of communication infrastructure, data converters, and high-speed digital signal processing applications. This advanced device is capable of generating ten low-jitter clock outputs from a single input reference clock.
Key Features
- Multiple Outputs: The CDCE72010RGCRG4 provides ten configurable outputs that can be programmed to support various output frequencies, making it highly versatile for a range of applications.
- Low Jitter Performance: With its exceptional jitter cleaning capabilities, this device ensures stable and reliable operation, critical for high-speed communication systems.
- Flexible Reference Input: It supports a wide range of reference input frequencies, allowing for easy integration with various system architectures.
- Programmable PLL: The integrated Phase-Locked Loop (PLL) can be programmed for different loop bandwidths and stability criteria, adapting to specific system requirements.
- EEPROM Configuration: Users can store custom configurations in the onboard EEPROM, enabling quick initialization of the device upon power-up.
Applications
The CDCE72010RGCRG4 is ideal for use in a variety of high-end applications, including:
- Data Acquisition Systems
- Wireless Infrastructure
- Wired Communications
- Test and Measurement Equipment
- High-speed ADCs and DACs
Technical Specifications
| Parameter |
Value |
| Supply Voltage |
3.3V ±0.3V |
| Operating Temperature Range |
-40°C to +85°C |
| Package |
64-VQFN (RGCR) |
| Output Frequency Range |
Up to 1.5 GHz |
With its robust feature set and flexible design, the CDCE72010RGCRG4 from Texas Instruments is a powerful solution for designers looking to improve the performance and reliability of their high-speed clock distribution systems.