EN
  • EN
  • DE

CDC5801ADBQRG4

Part No CDC5801ADBQRG4
Manufacturer Texas Instruments
Catalog Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Description Low Jitter Clock Multiplier
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel - TR
Type PLL Multiplier/Divider
PLL Yes with Bypass
Input LVCMOS, LVTTL
Output LVDS, LVPECL, LVTTL
Number of Circuits 1
Frequency - Max 500MHz
Divider/Multiplier Yes/Yes
Operating Supply Voltage 3 V ~ 3.6 V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 24-SSOP (0.154", 3.90mm Width)
Manufacturer Package 24-SSOP/QSOP
Win Source Part Number 1160587-CDC5801ADBQRG4
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name CDC5801
Introduction Date February 15, 2004
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian CDC5801ADBQRG4 CAD Model

Description

The CDC5801ADBQRG4 is a high-performance, low-skew, low-jitter clock buffer from Texas Instruments, designed to distribute a single clock input to multiple outputs with minimal signal degradation. This component is particularly suitable for complex digital systems that require reliable and precise clock distribution to synchronize operations across various subsystems.

Key Features

  • Low Skew: Ensures minimal timing discrepancies between clock signals distributed to different parts of the system.
  • Low Jitter: Provides a stable clock signal, which is crucial for maintaining the integrity of data transfers and system performance.
  • Multiple Outputs: Offers the flexibility to provide a clock signal to several destinations within the system.
  • High-Speed Operation: Supports fast clock frequencies, making it suitable for high-performance applications.
  • Wide Operating Temperature Range: Guarantees stable performance across a range of environmental conditions.
  • Power-Saving Mode: Includes features to reduce power consumption when the system is idle or in a low-power state.

Applications

The CDC5801ADBQRG4 is versatile and can be used in a variety of applications, including:

  • Networking equipment such as routers, switches, and hubs
  • Data communication and telecommunication systems
  • Servers and data centers
  • Industrial control systems
  • High-speed computing and storage platforms

Technical Specifications

Parameter Value
Supply Voltage (VCC) 3.3V ±0.3V
Operating Temperature Range -40°C to +85°C
Package Type SSOP (Shrink Small Outline Package)
RoHS Compliant

For designers and engineers looking for a reliable clock distribution solution, the CDC5801ADBQRG4 from Texas Instruments is an excellent choice that combines performance with durability.

You May Also Be Interested in

Microchip Technology
IC SYNTHESIZER 125MHZ 44QFN
Need more? Email Us
Maxim Integrated
IC CLOCK GENERATOR 8UMAX
Need more? Email Us
Texas Instruments
IC INTEGER-N/FRACTIONAL 32VQFN
Lowest to $22.7536
Renesas Electronics America
IC ZD BUFFER 8SOIC
Need more? Email Us
Renesas Electronics America
IC MULT ZDB 32TQFP
Need more? Email Us
Maxim Integrated
IC CLOCK GENERATOR 8UMAX
Need more? Email Us
Renesas Electronics America
IC MULT ZDB 16SOIC
Need more? Email Us
National Semiconductor (TI)
CDCF5801A LOW-JITTER PLL-BASED M
Need more? Email Us
Renesas Electronics America
IC ZD BUFFER 16SOIC
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess