EN
  • EN
  • DE

CDC421125RGER

Part No CDC421125RGER
Manufacturer Texas Instruments
Catalog Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Description IC CLOCK GENERATOR 125MHZ 24-QFN / Clock Generator IC 125MHz 1 24-VFQFN Exposed Pad
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Mfr Texas Instruments
Package Tape & Reel (TR)
Product Status Obsolete
Type Clock Generator
PLL Yes
Input LVCMOS, Crystal
Output LVPECL
Number of Circuits 1
Frequency - Max 125MHz
Divider/Multiplier Yes/No
Voltage - Supply 3V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 24-VFQFN Exposed Pad
Supplier Device Package 24-VQFN (4x4)
Base Product Number CDC421125
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 2156-CDC421125RGER-TITR-ND,2156-CDC421125RGER,TEXTISCDC421125RGER
Standard Package 3,000
Win Source Part Number 1031015-CDC421125RGER
Ultra Librarian 3D Model Ultra Librarian CDC421125RGER CAD Model

Description

Product Overview: CDC421125RGER from Texas Instruments

The CDC421125RGER is a high-performance clock generator developed by Texas Instruments, designed to meet the precise timing requirements for a variety of applications. This clock generator is particularly suitable for high-speed digital systems that rely on stable and accurate clock signals for optimal performance.

Key Features

  • Frequency Range: The device supports a wide frequency range, providing versatile use across different applications.
  • Low Jitter: It delivers low phase noise and jitter, which is crucial for maintaining signal integrity in high-speed communication systems.
  • Programmable: Users can program the output frequency, allowing for customization to specific system requirements.
  • Power Efficiency: The CDC421125RGER is designed for low power consumption, making it an ideal choice for power-sensitive applications.
  • Package: Housed in a compact VQFN-24 package, it occupies minimal board space, which is essential for space-constrained designs.

Applications

The versatile nature of the CDC421125RGER makes it an excellent choice for a range of applications, including:

  • Data communication equipment
  • Wireless infrastructure
  • Networking hardware
  • High-performance computing systems
  • Consumer electronics

Technical Specifications

The CDC421125RGER offers robust technical specifications that ensure reliable performance:

  • Supply Voltage: Operates at a typical supply voltage, facilitating easy integration into existing designs.
  • Operating Temperature: Capable of operating over a wide temperature range, ensuring stability across various environmental conditions.
  • Output Type: Features LVCMOS/LVTTL output types, providing compatibility with a variety of logic families.

Quality and Reliability

Texas Instruments is known for its commitment to quality and the CDC421125RGER is no exception. The device is manufactured using high-quality materials and adheres to stringent quality control processes, ensuring long-term reliability and performance.

For detailed technical specifications, application notes, and support resources, customers are encouraged to visit the Texas Instruments website or contact their support team.

You May Also Be Interested in

Texas Instruments
IC INTEGER-N/FRACTIONAL 32VQFN
Lowest to $22.7536
Skyworks Solutions Inc.
IC CLK BUFFER PLL 44QFN
Need more? Email Us
Maxim Integrated
IC CLOCK GENERATOR 8UMAX
Need more? Email Us
ON Semiconductor
IC CLOCK GEN PLL 200MHZ 8WDFN
Lowest to $11.0598
Renesas Electronics America
IC TRANSLATOR UNIV FREQ 72VFQFN
Need more? Email Us
Renesas Electronics America
IC TRANSLATOR UNIV FREQ 48VFQFN
Need more? Email Us
Skyworks Solutions Inc.
IC CLK BUFFER PLL 44QFN
Need more? Email Us
Renesas Electronics America
IC ZD BUFFER 16SOIC
Need more? Email Us
Microchip Technology
IC SYNTHESIZER 125MHZ 44QFN
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess