The CDC340 is a state-of-the-art clock buffer from Texas Instruments, designed to meet the demanding requirements of high-speed digital systems. This advanced component ensures the integrity and precision of clock signals, which are critical for the synchronization of digital circuits.
Key Features
- High-Quality Clock Buffering: The CDC340 provides low-jitter and high-fidelity clock signal distribution, ensuring that digital systems operate with maximum efficiency and reliability.
- Multiple Outputs: Equipped with several buffered outputs, the CDC340 can distribute the clock signal to multiple destinations without signal degradation.
- Flexible Voltage Operation: It operates over a broad range of supply voltages, making it suitable for various digital applications.
- Low Power Consumption: Designed with power efficiency in mind, the CDC340 helps to minimize power usage without compromising performance.
Applications
The CDC340 is versatile and can be used in a wide range of applications, including:
- Data communication equipment
- High-speed servers and workstations
- Telecommunications infrastructure
- Networking equipment
- Industrial control systems
Technical Specifications
With its robust design, the CDC340 ensures that clock signals are distributed with high precision. Here are some of the technical specifications:
- Supply Voltage: Compatible with various supply voltages for flexible integration.
- Output Type: Provides multiple buffered outputs for clock signal distribution.
- Operating Temperature Range: Designed to work reliably across a wide range of temperatures.
Quality and Reliability
Texas Instruments is known for its commitment to quality and the CDC340 is no exception. It undergoes rigorous testing and quality control procedures to ensure it meets the highest standards of performance and reliability.