Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Obsolete(EOL)
Type Buffer/Driver
Number of Circuits 1
Input CMOS
Output CMOS
Maximum Input Frequency 80MHz
Supply Voltage - Operating 4.75 V to 5.25 V
Temperature Range - Operating 25°C to 70°C
Mounting SMD (SMT)
Case / Package 20-SOIC
Win Source Part Number 1028681-CDC204DWR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian CDC204DWR CAD Model

Description

Introducing the CDC204DWR from Texas Instruments

The CDC204DWR is a state-of-the-art, high-performance clock buffer from Texas Instruments, designed to meet the needs of the most demanding digital systems. This precision device is capable of distributing high-speed clock signals with minimal skew and jitter, ensuring reliable synchronization across your digital logic circuits.

Key Features

  • Low Skew: With an incredibly low skew of typically less than 250 ps, the CDC204DWR ensures that clock signals arrive at their destinations simultaneously, preventing timing discrepancies that could lead to data corruption or system failures.
  • Multiple Outputs: The device boasts four pairs of differential outputs, providing the flexibility to drive multiple clock lines with a single device, simplifying design and reducing component count.
  • Wide Frequency Range: It supports a broad range of input frequencies, making it a versatile choice for various applications from simple microcontrollers to complex FPGAs and ASICs.
  • 3.3V Supply Voltage: Operating at a supply voltage of 3.3V, the CDC204DWR is compatible with many standard logic levels and power supplies, allowing for easy integration into existing designs.
  • SOP (Small Outline Package): The device comes in a compact, surface-mount SOP package, which is ideal for space-constrained applications.

Applications

The CDC204DWR is well-suited for a variety of applications, including:

  • Networking equipment such as routers, switches, and hubs
  • Communication infrastructure including base stations and signal processing
  • High-speed digital signal processing applications
  • Server and enterprise computing systems
  • Industrial and automotive electronics requiring precise timing

Reliability and Quality

Texas Instruments is known for its commitment to quality and reliability, and the CDC204DWR is no exception. This product is built to the highest standards, ensuring consistent performance and longevity in the field. Whether you're designing a new system or upgrading an existing one, the CDC204DWR is a reliable choice that will keep your digital systems in perfect synchrony.

You May Also Be Interested in

Diodes Incorporated
IC CLK BUFFER 2:16 2GHZ 48TQFP / Clock Fanout Buffer (Distribution) IC 2:16 2 GHz 48-TQFP
Lowest to $48.8956
ECAD model for PI6C5912016-01FAIEX
IDT, Integrated Device Technology Inc
LOW SKEW 1 TO 4 CLOCK BUFFER
Lowest to $2.7424
ECAD model for ICS651MLFT
Renesas Electronics America
IC CLK BUF 3:10 200MHZ 32VFQFPN
Lowest to $1.2882
ECAD model for 8L30210NLGI
Renesas Electronics America
IC CLK BUFFER 1:10 100MHZ 20SOIC
Need more? Email Us
ECAD model for 74FCT3807SOGI
ON Semiconductor
IC CLK BUFFER 1:2 350MHZ 16QFN
Need more? Email Us
ECAD model for NB3L202KMNTXG
IDT, Integrated Device Technology Inc
IC CLK BUFFER 2:4 650MHZ 20TSSOP
Need more? Email Us
ECAD model for 8523CGLF
Renesas Electronics America
IC CLK BUFFER 1:10 100MHZ 20SOIC / Clock Fanout Buffer (Distribution) IC 1:10 100 MHz 20-SOIC (0.295", 7.50mm Width)
Need more? Email Us
ECAD model for IDT74FCT807CTSOI
Analog Devices Inc.
IC CLK BUFFER 1:2 14GHZ 16QFN / Clock Fanout Buffer (Distribution) IC 1:2 14 GHz 16-VFQFN Exposed Pad
Need more? Email Us
ECAD model for HMC720LP3E
ON Semiconductor
IC CLK BUFFER 2:4 650MHZ 20TSSOP
Need more? Email Us
ECAD model for NB3L8533DTG

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.1665
ECAD model for ULN2803ADW
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $20.0214
ECAD model for ICM-42688-P
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.1665
ECAD model for ULN2803ADWR
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.2978
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.7848
ECAD model for FT4232HL-REEL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7268
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.9909
ECAD model for FT4232HL
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3069
ECAD model for FT230XS-R
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention