EN
  • EN
  • DE

PI6C182BHEX

Part No PI6C182BHEX
Manufacturer Diodes Incorporated
Catalog Clock/Timing - Clock Buffers, Drivers
Description IC CLK BUFFER 1:10 140MHZ 28SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Obsolete(EOL)
Type Fanout Buffer (Distribution)
Number of Circuits 1
Input TTL
Output TTL
Maximum Input Frequency 140MHz
Supply Voltage - Operating 3.135 V to 3.465 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 28-SSOP
Win Source Part Number 061604-PI6C182BHEX
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PI6C182BHEX CAD Model

Description

Introducing the PI6C182BHEX from Diodes Incorporated

The PI6C182BHEX is a high-performance, low-skew, 1-to-2 differential-to-LVPECL/HCSL fanout buffer designed to meet the stringent requirements of high-speed data communication systems. Manufactured by Diodes Incorporated, a leading global provider of semiconductors, the PI6C182BHEX is engineered to deliver precision timing solutions and signal distribution with minimal propagation delay and additive phase jitter.

Key Features

  • Low Skew: The PI6C182BHEX offers extremely low-output skew, which is crucial for maintaining signal integrity in high-speed applications, ensuring that data is transmitted and received with high accuracy.
  • Differential Inputs: This device supports differential input levels from LVPECL, LVDS, or CML, providing flexibility for a variety of system designs and compatibility with different signaling standards.
  • LVPECL/HCSL Outputs: With two pairs of differential LVPECL or HCSL outputs, the PI6C182BHEX is versatile and can be used in systems that require either of these common high-speed signaling types.
  • Wide Frequency Range: The device operates over a broad frequency range, accommodating various application requirements and allowing for integration into diverse system architectures.
  • Power Supply Options: The PI6C182BHEX can be powered by a 2.5V or 3.3V supply voltage, offering compatibility with standard system power rails.
  • Industrial Temperature Range: It is designed to operate reliably over the industrial temperature range, making it suitable for deployment in environments that experience extreme temperatures.
  • Space-Saving Package: Housed in a compact 8-pin TSSOP package, the PI6C182BHEX saves valuable board space, which is essential for modern, densely packed electronics.

Applications

The PI6C182BHEX is ideal for a range of applications, including but not limited to:

  • High-speed networking equipment such as routers, switches, and data centers
  • Telecommunications infrastructure
  • Server and storage systems
  • Clock distribution in high-performance computing platforms
  • Test and measurement equipment

Whether you are designing a state-of-the-art data center, upgrading telecommunications infrastructure, or developing high-speed computing solutions, the PI6C182BHEX from Diodes Incorporated offers the performance and reliability needed to maintain signal fidelity and precise timing in your high-speed applications.

You May Also Be Interested in

Diodes Incorporated
CLOCK BUFFER SSOP-20 / Clock Fanout Buffer 10-OUT 1-IN 1:10 20-Pin SSOP T/R
Lowest to $29.8487
Skyworks Solutions Inc.
IC CLK BUFFER 1:4 350MHZ 24QFN
Lowest to $8.7314
Nexperia USA Inc.
IC CLK BUFFER 1:4 10XQFN
Lowest to $18.9180
Diodes Incorporated
IC CLK BUF 1:2 133.33MHZ 24TQFN
Lowest to $5.2389
Diodes Incorporated
IC CLK BUFFER 1:5 100MHZ 20QSOP / Clock Fanout Buffer 10-OUT 2-IN 1:5 20-Pin QSOP Tube
Need more? Email Us
NXP / Nexperia
IC CLK BUFFER 1:4 10XQFN
Lowest to $18.9180
Diodes Incorporated
IC CLK BUFFER 1:10 140MHZ 28SSOP / Clock Fanout Buffer 10-OUT 1-IN 1:10 28-Pin SSOP Tube
Lowest to $6.9947
Maxim Integrated
Clock Fanout Buffer 9-OUT 2-IN 1:5 20-Pin TSSOP / IC CLK BUFFER 1:5 TSSOP
Lowest to $6.5223
ON Semiconductor
Translator ECL to TTL 8-CH Unidirectional 28-Pin PLCC Tube / IC CLK BUFFER 1:8 80MHZ 28PLCC
Lowest to $25.6220

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess