EN
  • EN
  • DE

CD74HCT573MG4

Part No CD74HCT573MG4
Manufacturer Texas Instruments
Catalog Logic - Flip Flops
Description High Speed CMOS Logic Octal Transparent Latches with 3-State Outputs 20-SOIC -55 to 125
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package SOIC
High Level Output Current -6 mA
Independent Circuits 1
Lead Free Contains Lead
Logic Function D-Type, Latch
Low Level Output Current 32 mA
Maximum Operating Temperature 125 °C
Max Supply Voltage 5.5 V
Min Operating Temperature -55 °C
Min Supply Voltage 4.5 V
Mount Surface Mount
Number of Bits 8
Number of Circuits 1
Number of Elements 1
Number of Input Lines 8
Number of Output Lines 8
Number of Pins 20
Operating Supply Voltage 5 V
Output Current 6 mA
Packaging Rail/Tube
Polarity Non-Inverting
Propagation Delay 35 ns
Radiation Hardening No
RoHS Compliant
Turn-On Delay Time 35 ns
Weight 500.709277 mg
Win Source Part Number 1051640-CD74HCT573MG4
Categories Logic - Flip Flops
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian CD74HCT573MG4 CAD Model

Description

Product Overview: CD74HCT573MG4

The CD74HCT573MG4 is a high-performance, CMOS logic octal transparent latch manufactured by Texas Instruments. It is designed for use in systems that require the capture and retention of data. This integrated circuit is part of the 74HCT family, which is well-known for its compatibility with TTL (Transistor-Transistor Logic) while offering the low power consumption and high noise immunity inherent to CMOS technology.

Key Features

  • Logic Type: Octal Transparent D-Type Latches with 3-state outputs.
  • Operating Voltage: 4.5V to 5.5V, making it suitable for interfacing with 5V systems.
  • Output Capability: Bus driver type with high drive strength.
  • IC Package Type: The device is available in a 20-pin SOIC package, providing a compact footprint for space-constrained applications.
  • Propagation Delay Time: Fast propagation delay ensures quick response times for critical applications.
  • Temperature Range: The device can operate over a broad temperature range, making it suitable for industrial applications.

Applications

The CD74HCT573MG4 is ideal for a wide range of applications, including:

  • Data storage and retrieval systems
  • Buffer memory for processors and computers
  • Control systems
  • Communication systems

Quality and Reliability

As with all Texas Instruments products, the CD74HCT573MG4 is manufactured to the highest quality standards. It has been rigorously tested for performance and reliability, ensuring that it meets the stringent requirements of commercial and industrial applications.

Support and Resources

Designers and engineers can access a wealth of resources provided by Texas Instruments, including datasheets, application notes, and design tools. These resources are designed to facilitate the integration of the CD74HCT573MG4 into various systems and to support the development process from concept to production.

In conclusion, the CD74HCT573MG4 from Texas Instruments is a versatile and reliable component that offers the benefits of CMOS technology with TTL compatibility, making it an excellent choice for a multitude of digital logic applications where data latching is required.

You May Also Be Interested in

Texas Instruments
IC FF D-TYPE SINGLE 8BIT 20SOIC
Need more? Email Us
Texas Instruments
IC FF D-TYPE SINGLE 8BIT 20LCC
Need more? Email Us
Nexperia USA Inc.
IC FF D-TYPE DOUBLE 1-BIT 14-SO
Need more? Email Us
IDT, Integrated Device Technology Inc
IC FF D-TYPE SINGLE 8BIT 20LCC
Need more? Email Us
ON Semiconductor
IC FF D-TYPE SINGLE 8BIT 20SOIC
Need more? Email Us
ON Semiconductor
IC FF D-TYPE SGL 8-BIT 20-TSSOP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC FF D-TYPE SINGLE 8BIT 20LCC
Need more? Email Us
Nexperia USA Inc.
IC FF D-TYPE DBL 9-BIT 56-TSSOP
Need more? Email Us
Texas Instruments
IC FF JK TYPE DBL 1-BIT 14-SOIC
Need more? Email Us

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess