Product Overview: CD74HCT541M96
The CD74HCT541M96 is a high-speed CMOS logic octal buffer and line driver designed specifically to improve both the performance and density of three-state memory address drivers, clock drivers, and bus-oriented receivers and transmitters. Manufactured by Texas Instruments, a leader in the semiconductor industry, this integrated circuit is part of the HCT (High-Speed CMOS, TTL-compatible) family, ensuring compatibility with older TTL logic while providing the benefits of CMOS technology.
Key Features
- Logic Type: Octal Buffer/Line Driver, 3-State
- Output Type: 3-State
- Number of Channels: 8
- Supply Voltage: 4.5V to 5.5V
- Operating Temperature: -55°C to 125°C
- Mounting Type: Surface Mount
- Package / Case: SOIC-20
Performance and Applications
The CD74HCT541M96 is characterized for operation from -55°C to 125°C, making it suitable for a wide range of applications, from automotive to military. With its balanced propagation delays and transition times, this device is optimized for use in environments where speed and reliability are paramount.
Its octal buffer and line driver with three-state outputs can drive bus lines or buffer memory address registers, which makes it an excellent choice for use in systems that require high drive current and the ability to interface with multiple devices over a bus.
Quality and Reliability
Texas Instruments is known for its commitment to quality and reliability, and the CD74HCT541M96 is no exception. The device is available in a SOIC-20 package, which is designed for surface mounting on PCBs, allowing for efficient assembly and space-saving design in complex circuits.
With its robust design and proven performance, the CD74HCT541M96 from Texas Instruments represents a reliable solution for designers looking to implement high-speed logic buffering and driving capabilities in their systems.