EN
  • EN
  • DE

CD74HCT4053PWT

Part No CD74HCT4053PWT
Manufacturer Texas Instruments
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC MUX/DEMUX TRIPLE 2X1 16TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 5 Weeks
Manufacturer Texas Instruments
Package Reel - TR
Operating Temperature Range -55°C ~ 125°C (TA)
Mounting Surface Mount
Package 16-TSSOP (0.173", 4.40mm Width)
Case / Package 16-TSSOP
Family Name 74HCT4053
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number CD74HCT4053PWTE4-ND, 296-28616-6, 296-CD74HCT4053PWTDKR, CD74HCT4053PWTE4, 296-28616-2-ND, 296-CD74HCT4053PWTTR, CD74HCT4053PWTG4, CD74HCT4053PWTG4-ND, -296-28616-1-ND, 296-28616-6-ND, -CD74HCT4053PWT-NDR, -CD74HCT4053PWTG4-NDR, 296-28616-1-ND, -CD74HCT4053PWTE4, -CD74HCT4053PWTG4, CD74HCT4053PWT-ND, 296-CD74HCT4053PWTCT, 296-28616-1, 296-28616-2, -CD74HCT4053PWTE4-NDR
Quantity per package 250
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 866168-CD74HCT4053PWT
Ultra Librarian 3D Model Ultra Librarian CD74HCT4053PWT CAD Model

Description

Product Overview: CD74HCT4053PWT from Texas Instruments

The CD74HCT4053PWT is a high-speed silicon-gate CMOS device from Texas Instruments that embodies a trio of digitally-controlled analog switches. This integrated circuit is a member of the HCT family, designed to interface with 5V systems. It is particularly renowned for its exceptional performance in analog multiplexing and demultiplexing applications, as well as signal gating.

Key Features

  • Versatile Configuration: The device comprises three independent switches, each with a common switch terminal (Y), a normally-open (NO) terminal, and a normally-closed (NC) terminal. These switches can be used as either multiplexers, demultiplexers, or signal gates, providing flexibility in application design.
  • Low Crosstalk: The CD74HCT4053PWT is engineered to minimize crosstalk between switches, ensuring signal integrity and reducing noise in complex circuits.
  • Low Power Consumption: With its CMOS technology, the device boasts a low power dissipation, making it ideal for power-sensitive applications.
  • Wide Operating Temperature Range: It operates over a broad temperature range from -55°C to +125°C, accommodating various environmental conditions.
  • Logic-Level Translation: The HCT logic level is compatible with high-speed TTL (Transistor-Transistor Logic) levels, allowing for easy integration into existing designs without additional level-shifting components.

Applications

The CD74HCT4053PWT is adept at handling analog signals up to 10V peak-to-peak and is suitable for a multitude of applications. These include but are not limited to analog and digital multiplexing, signal gating, audio signal routing, data acquisition systems, and communication systems. Its robust design and flexible usage make it a go-to component for designers seeking reliable and efficient analog switching solutions.

Package and Quality

Packaged in a TSSOP (Thin Shrink Small Outline Package) with 16 pins, the CD74HCT4053PWT is designed for space-conscious applications requiring high-density mounting. Texas Instruments ensures that each device meets stringent quality standards, providing reliable performance across a range of operating conditions.

You May Also Be Interested in

Texas Instruments
IC SW SPDT-NO/NC 240OHM 16TSSOP
Lowest to $0.3493
Analog Devices Inc.
IC MULTIPLEXER DUAL 16X1 48LFCSP
Lowest to $26.1941
Texas Instruments
IC MUX 8:1 240OHM 16SOIC
Lowest to $0.1402
Siliconix
IC SWITCH SPST-NCX4 85OHM 16SOIC
Lowest to $1.1060
UTC
2V~10V 225Ω TSSOP-16 Analog Switches, Multiplexers, Demultiplexers RoHS
Lowest to $0.3377
Texas Instruments
16 LEAD SOP
Lowest to $0.5239
Analog Devices Inc.
LFCSP-24(4x4) Analog Switches, Multiplexers, Demultiplexers RoHS
Lowest to $23.2836
Maxim Integrated
IC SW SPST-NOX4 2.5OHM 16SOIC
Need more? Email Us
Texas Instruments
IC SWITCH SPST X 4 2.4OHM 16WQFN
Lowest to $5.8209

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
175+ $0.2867 $50.1725
425+ $0.2353 $100.0025
660+ $0.2279 $150.4140
910+ $0.2206 $200.7460
1,175+ $0.2132 $250.5100
1,570+ $0.1912 $300.1840
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,750 pieces
MOQ: 175 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess