EN
  • EN
  • DE

CD74HCT238M

Part No CD74HCT238M
Manufacturer Texas Instruments
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description IC DECODER/DEMUX 1X3:8 16SOIC  /  Decoder/Demultiplexer 1 x 3:8 16-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders
Mfr Texas Instruments
Series 74HCT
Package Tube
Type Decoder/Demultiplexer
Independent Circuits 1
Current - Output High, Low 4mA, 4mA
Voltage Supply Source Single Supply
Voltage - Supply 4.5V ~ 5.5V
Temperature Range - Operating -55°C ~ 125°C
Mounting SMD (SMT)
Package / Case 16-SOIC (0.154", 3.90mm Width)
Supplier Device Package 16-SOIC
Base Product Number 74HCT238
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names CD74HCT238ME4-ND,CD74HCT238M-ND,CD74HCT238MG4,296-26024-5,CD74HCT238MG4-ND,TEXTISCD74HCT238M,2156-CD74HCT238M,CD74HCT238ME4
Standard Package 40
Win Source Part Number 1027918-CD74HCT238M
Ultra Librarian 3D Model Ultra Librarian CD74HCT238M CAD Model

Description

Product Overview: CD74HCT238M High-Speed CMOS Logic 3-to-8 Line Decoder/Demultiplexer

The CD74HCT238M is a high-speed CMOS Logic 3-to-8 Line Decoder/Demultiplexer integrated circuit, expertly crafted by Texas Instruments. Designed to be a part of the HCT (High-Speed CMOS TTL-Compatible) family, this device is optimized for exceptional performance in digital systems where low power consumption and high noise immunity are paramount.

This versatile IC is essential for converting three binary input signals to one of eight mutually exclusive outputs. The outputs are activated by a low-level signal, making the CD74HCT238M compatible with standard TTL logic levels. Its robust design ensures that it is capable of driving up to 10 LSTTL loads, which makes it suitable for a wide range of applications in modern electronic designs.

Key Features

  • Logic Type: 3-to-8 Line Decoder/Demultiplexer
  • Supply Voltage Range: 4.5V to 5.5V
  • Operating Temperature: -55°C to 125°C
  • Package: SOIC-16
  • Propagation Delay Time: 29ns (Max) at 4.5V
  • Output Capability: Capable of driving 10 LSTTL loads

Applications

The CD74HCT238M is a highly adaptable component that can be used in numerous applications. It is particularly useful in systems requiring decoding or demultiplexing, such as:

  • Address decoding in memory selection systems
  • Control signal generation for multiple peripheral devices
  • Data routing and multiplexing
  • Implementation in microprocessor systems

With its high noise immunity and low power consumption, the CD74HCT238M is an excellent choice for use in telecommunication systems, computers, industrial controls, and other electronic systems that require a reliable and efficient decoding solution.

Quality and Reliability

Texas Instruments is renowned for its commitment to quality, and the CD74HCT238M is no exception. It is manufactured to the highest standards, ensuring reliable performance in even the most demanding conditions. Each device is subjected to rigorous testing, guaranteeing that customers receive only the best in terms of quality and reliability.

For detailed specifications, application notes, and additional resources, designers and engineers are encouraged to visit the official Texas Instruments website or consult the CD74HCT238M datasheet.

You May Also Be Interested in

Analog Devices Inc.
IC MUX/DEMUX 4 X 2:1 16-QSOP
Need more? Email Us
Nexperia USA Inc.
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Lowest to $0.8732
ON Semiconductor
IC DECODER/DEMUX 1X2:4 16-TSSOP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 8 X 1:1 20-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC MULTIPLEXER 1 X 8:1 16-DIP
Need more? Email Us
Nexperia USA Inc.
IC DEMUX 1X1:2 6XSON/SOT886
Need more? Email Us
Texas Instruments
IC REGISTER FILE 1 X 1:1 16-SOIC
Need more? Email Us
ON Semiconductor
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
ON Semiconductor
IC BUS SWITCH 1 X 1:1 US8
Lowest to $0.8732

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess