EN
  • EN
  • DE

CD74HCT21M96

Part No CD74HCT21M96
Manufacturer Texas Instruments
Catalog Logic - Gates and Inverters
Description IC GATE AND 2CH 4-INP 14SOIC / AND Gate IC 2 Channel 14-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Gates and Inverters
Mfr Texas Instruments
Series 74HCT
Package Tape & Reel
Product Status Active
Logic Type AND Gate
Number of Circuits 2
Number of Inputs 4
Voltage - Supply 4.5V ~ 5.5V
Current - Quiescent (Max) 2 µA
Current - Output High, Low 4mA, 4mA
Input Logic Level - Low 0.8V
Input Logic Level - High 2V
Max Propagation Delay @ V, Max CL 27ns @ 4.5V, 50pF
Temperature Range - Operating -55°C ~ 125°C
Mounting Type Surface Mount
Supplier Device Package 14-SOIC
Package / Case 14-SOIC (0.154", 3.90mm Width)
Base Product Number 74HCT21
Standard Package 2,500 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 577680-CD74HCT21M96
Ultra Librarian 3D Model Ultra Librarian CD74HCT21M96 CAD Model

Description

CD74HCT21M96 Dual 4-Input AND Gate by Texas Instruments

The CD74HCT21M96 is a high-speed CMOS logic dual 4-input AND gate integrated circuit, designed and manufactured by the renowned electronics company, Texas Instruments. This device is specifically tailored to deliver the functionality of two 4-input AND gates in a single package, making it a compact and efficient solution for a variety of digital applications.

Key Features

  • Logic Type: Dual 4-Input AND Gate
  • Package: SOIC-14 (Small-Outline Integrated Circuit)
  • Operating Temperature: -55°C to +125°C, making it suitable for industrial applications.
  • Logic Family: HCT (High-Speed CMOS, TTL-Compatible)
  • Supply Voltage Range: 4.5V to 5.5V, which is ideal for 5V logic systems.
  • High Output Current: -4 mA to 4 mA, providing robust drive capabilities.
  • Propagation Delay Time: Fast response with a typical value of 18ns at 5V, ensuring quick signal processing.

Applications

The CD74HCT21M96 is versatile and can be used in a broad range of applications, including:

  • Logic function implementation
  • Signal gating
  • Function generators
  • Computer logic components
  • Industrial control systems

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the CD74HCT21M96 is no exception. It is fabricated with high-standard materials and manufacturing processes, ensuring reliability and performance. The device is also RoHS compliant, reflecting Texas Instruments' dedication to environmental responsibility.

Conclusion

With its dual-gate functionality, compatibility with TTL logic levels, and robust performance across a wide temperature range, the CD74HCT21M96 from Texas Instruments stands out as a superior choice for designers looking for a reliable and efficient logic solution. Its industry-standard SOIC-14 packaging makes it easy to integrate into existing and new designs, offering a seamless and cost-effective option for complex digital systems.

You May Also Be Interested in

Nexperia USA Inc.
IC GATE OR 2CH 2-INP 8XSON
Need more? Email Us
ON Semiconductor
IC GATE NAND 1CH 2-IN 6MICROPAK2 / NAND Gate IC 1 Channel 6-MicroPak2™
Need more? Email Us
Texas Instruments
SN74LVC2G157DCUTG4 Texas Instruments Logic Gates Single 2-Line to 1-L ine Data Selector/M datasheet, inventory, & pricing.
Lowest to $0.2329
Fairchild/ON Semiconductor
IC INVERTER 6CH 1-INP 14DIP / Inverter IC 6 Channel 14-PDIP
Need more? Email Us
Nexperia USA Inc.
IC INVERTER 6CH 1-INP 14SO
Need more? Email Us
ON Semiconductor
2uA 2V~5.5V 8.6ns@5V,50pF TSSOP-14 Gates and Inverters RoHS
Lowest to $0.5821
MICROSS/On Semiconductor
IC INVERT SCHMITT 1CH 1INP SC74A
Lowest to $0.1160
Texas Instruments
IC INVERTER 6CH 6-INP 14SO
Lowest to $0.3784
Diodes Incorporated
IC BUFFER NON-INVERT 5.5V SOT25 / IC Channel SOT-25
Lowest to $0.1019

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
470+ $0.1075 $50.5250
1,135+ $0.0882 $100.1070
1,755+ $0.0855 $150.0525
2,420+ $0.0827 $200.1340
3,125+ $0.0800 $250.0000
4,185+ $0.0717 $300.0645
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 19,306 pieces
MOQ: 470 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess