The SN74LVC108DBVR is an advanced, high-speed CMOS logic device from the renowned manufacturer Texas Instruments. This device is a triple 2-input positive-NAND gate designed with the intention to achieve high-speed operation while maintaining the true CMOS low-power consumption. This makes it ideal for a variety of applications where power efficiency and speed are paramount.
The SN74LVC108DBVR operates at a voltage range of 2V to 3.6V, providing a versatile solution for various circuit designs. Its inputs can be driven from either 3.3V or 5V devices, providing a seamless interface with contemporary high-voltage components. This feature facilitates the use of this device in mixed 3.3V/5V system environments.
One of the key features of the SN74LVC108DBVR is its Ioff feature which supports live insertion, partial power-down mode, and back-drive protection. This feature prevents any damage to the device during system installation or maintenance when the power is off. It also provides a level of protection to the device when operating in a partial power-down mode.
The device also boasts of a latch-up performance exceeding 250 mA as per the JESD 17 standard. This ensures the device's resilience and durability in a variety of operating conditions. The SN74LVC108DBVR is also RoHS compliant and follows the guidelines of the European Union's Restriction of Hazardous Substances Directive, which means it is environmentally friendly and safe for use.
Lastly, the SN74LVC108DBVR comes in a compact SOT-23 package, making it an excellent choice for space-constrained applications. This device from Texas Instruments is a testament to the company's commitment to providing high-quality, reliable and efficient solutions for a wide range of electronic applications.