EN
  • EN
  • DE

CD74HCT10MT

Part No CD74HCT10MT
Manufacturer Texas Instruments
Catalog Logic - Gates and Inverters
Description IC GATE NAND 3CH 3-INP 14-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Logic Type NAND Gate
Number of Circuits 3
Number of Inputs 3
Supply Voltage - Operating 4.5 V to 5.5 V
Current - Quiescent (Max) 2μA
Current - Output High, Low 4mA, 4mA
Logic Level - Low 0.8V
Logic Level - High 2V
Max Propagation Delay @ V, Max CL 24ns @ 4.5V, 50pF
Temperature Range - Operating -55°C to 125°C
Mounting SMD (SMT)
Case / Package 14-SOIC
Dimension 14-SOIC (0.154", 3.90mm Width)
Win Source Part Number 1028475-CD74HCT10MT
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian CD74HCT10MT CAD Model

Description

The CD74HCT10MT is a high-speed CMOS logic Triple 3-Input NAND Gate designed and manufactured by Texas Instruments. This integrated circuit is part of the HCT family, which signifies that it combines the wide operating voltage range of CMOS with the speed and drive capabilities of bipolar transistors. The CD74HCT10MT is specifically engineered to operate with a 5V power supply, making it ideal for interfacing with 5V logic levels in mixed 5V/3.3V systems.

With its robust construction, the CD74HCT10MT ensures high noise immunity and low power consumption, typically drawing only 2µA of current in standby mode. The device features three independent NAND gates, each with three inputs, providing designers with the flexibility to implement complex logic functions in their digital circuits.

Key features of the CD74HCT10MT include:

  • Logic Type: Triple 3-Input NAND Gate
  • Operating Voltage: 4.5V to 5.5V
  • High Output Current: ±4 mA
  • Low Power Consumption: 20µA Max Icc
  • High Noise Immunity: NIL = 30%, NIH = 30% of VCC at VCC = 5V
  • Propagation Delay Time: 18ns (Max) at VCC = 5V, CL = 15pF, TA = 25°C
  • Operating Temperature Range: -55°C to 125°C

The CD74HCT10MT comes in a surface-mount package, specifically an SOIC-14 (Small Outline Integrated Circuit) package. This makes it suitable for automated assembly processes and applications where space is at a premium. The device's pin configuration and package design ensure easy integration into PCB layouts, with industry-standard footprint and soldering profiles.

Applications for the CD74HCT10MT are diverse and can include logic function generation, signal gating, and as a component in more complex integrated circuits. Its ability to perform well in both industrial and consumer electronics means it can be found in products ranging from automation systems to personal computing devices.

In summary, the CD74HCT10MT from Texas Instruments is a reliable and versatile component for any designer looking to incorporate triple 3-input NAND logic into their digital systems. Its compatibility with 5V logic levels and low power consumption makes it an excellent choice for a wide range of electronic applications.

You May Also Be Interested in

ON Semiconductor
IC GATE NAND 1CH 2-IN 6MICROPAK2 / NAND Gate IC 1 Channel 6-MicroPak2™
Need more? Email Us
Nexperia USA Inc.
IC INVERTER 6CH 1-INP 14TSSOP
Lowest to $0.2911
SG Micro Corp
3uA 1V~5.5V SOT-23-5 Gates and Inverters RoHS
Lowest to $0.2183
Texas Instruments
Configurable Multifunction Gate IC 3 Channel SOT-23-6
Lowest to $0.1214
Fairchild/ON Semiconductor
IC INVERTER 6CH 1-INP 14DIP / Inverter IC 6 Channel 14-PDIP
Need more? Email Us
MICROSS/On Semiconductor
IC GATE NAND 4CH 2-INP 14SOIC
Lowest to $0.2038
Texas Instruments
IC GATE AND 3CH 3-INP 14SOIC
Lowest to $0.8732
Diodes Incorporated
IC BUFFER NON-INVERT 5.5V SOT25 / IC Channel SOT-25
Lowest to $0.1019
Texas Instruments
IC GATE AND 3CH 3-INP 14SOIC
Lowest to $0.1747

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.0391 $51.9550
120+ $0.8526 $102.3120
185+ $0.8260 $152.8100
255+ $0.7994 $203.8470
325+ $0.7727 $251.1275
435+ $0.6928 $301.3680
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 45 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess