Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Counters, Dividers
Mfr Texas Instruments
Series 74HC
Package Tube
Product Status Active
Logic Type Binary Counter
Direction Up
Number of Elements 1
Number of Bits per Element 4
Reset Asynchronous
Count Rate 35 MHz
Trigger Type Negative Edge
Voltage - Supply 2 V ~ 6 V
Temperature Range - Operating -55°C ~ 125°C
Mounting Type Through Hole
Package / Case 14-DIP (0.300", 7.62mm)
Supplier Device Package 14-PDIP
Base Product Number 74HC93
Standard Package 25 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 577650-CD74HC93E
Ultra Librarian 3D Model Ultra Librarian CD74HC93E CAD Model

Description

The CD74HC93E is a high-speed silicon-gate CMOS 4-bit binary counter designed and manufactured by Texas Instruments. This integrated circuit is part of the 74HC series, known for its high noise immunity and low power consumption compared to its TTL counterparts. The CD74HC93E provides users with the functionality of two 4-bit binary counters in a single package, making it a versatile choice for a wide range of counting applications.

Key Features:

  • Versatile Counting Options: The device includes two individual counters that can be used separately or cascaded together to create an 8-bit counter.
  • High-Speed Operation: Its high-speed performance makes it suitable for fast counting applications, capable of operating at clock frequencies up to the MHz range.
  • Low Power Consumption: As part of the CMOS family, this device has a significantly lower power consumption compared to its TTL equivalents, making it ideal for battery-operated devices.
  • Wide Operating Voltage: It operates over a broad voltage range from 2V to 6V, providing flexibility for use in various circuit designs.
  • Output Drive Capability: The CD74HC93E can drive up to 10 LSTTL loads, ensuring compatibility with various logic families.

Applications:

The CD74HC93E is suitable for a variety of applications, including:

  • Frequency division
  • Time delay generation
  • Counter design for digital systems
  • Sequential state machines
  • Event counting

Technical Specifications:

Parameter Value Counting Sequence Binary Number of Bits 4 per counter Supply Voltage Range 2V to 6V Operating Temperature Range -55°C to 125°C Package Type 14-Pin PDIP

Whether you are designing a simple timer or a complex digital system requiring a reliable counting solution, the CD74HC93E from Texas Instruments offers a combination of performance, power efficiency, and flexibility that is hard to match.

You May Also Be Interested in

Nexperia USA Inc.
IC DECADE COUNTER 10-BIT 16SSOP
Need more? Email Us
ECAD model for 74HC4017DB,112
Texas Instruments
IC BINARY COUNTR DL 4BIT 16SOIC
Need more? Email Us
ECAD model for CD74HC4520MT
ON Semiconductor
IC BINARY COUNTR DL 4BIT 14SOIC
Need more? Email Us
ECAD model for NLV74HC393ADR2G
Texas Instruments
IC BINARY COUNTER 4-BIT 16DIP
Need more? Email Us
ECAD model for CD74ACT161E
Nexperia USA Inc.
IC BINARY COUNTER 4-BIT 16SO
Need more? Email Us
ECAD model for 74HC161D-Q100J
Texas Instruments
IC BINARY COUNTER 14-BIT 16SOIC
Need more? Email Us
ECAD model for CD74HCT4020MT
Nexperia USA Inc.
IC DECADE COUNTER 10BIT 16DHVQFN
Lowest to $0.7747
ECAD model for 74HC4017BQ,115
Texas Instruments
IC DIVIDER BY N 4-BIT 16SOIC
Need more? Email Us
ECAD model for CD4522BMT
Nexperia USA Inc.
IC BINARY COUNTER 4-BIT 16TSSOP
Need more? Email Us
ECAD model for 74HC161PW-Q100J

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.4733
ECAD model for FT4232HL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $24.3634
ECAD model for ICM-42688-P
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.3268
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.4733
ECAD model for FT4232HL-REEL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.2598 $58.6764
42+ $2.6747 $112.3374
65+ $2.5911 $168.4215
90+ $2.5076 $225.6840
116+ $2.4239 $281.1724
155+ $2.1731 $336.8305
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 18 pieces
MOQ: 18 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention