Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series 74HC
Packaging Tube
Function Set(Preset) and Reset
Type D-Type
Output Type Differential
Number of Elements 2
Number of Bits per Element 1
Clock Frequency 50MHz
Max Propagation Delay @ V, Max CL 30ns @ 6V, 50pF
Current - Output High, Low 5.2mA, 5.2mA
Operating Supply Voltage 2 V ~ 6 V
Current - Quiescent 4μA
Input Capacitance 10pF
Operating Temperature Range -55°C ~ 125°C (TA)
Mounting SMD
Package 14-SOIC (0.154", 3.90mm Width)
Win Source Part Number 1160329-CD74HC74M
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Communications & Networking, Industrial
Family Name CD74HC74
Introduction Date August 01, 2003
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian CD74HC74M CAD Model

Description

CD74HC74M Dual D-Type Flip-Flop by Texas Instruments

The CD74HC74M is a high-speed CMOS logic Dual D-Type Flip-Flop integrated circuit designed and manufactured by Texas Instruments. This device is part of the HC family, which ensures a balance between speed and power consumption, making it suitable for a variety of digital applications. The CD74HC74M comes in a compact SOIC-14 package, ideal for space-constrained applications.

Key Features

  • Dual D-Type Flip-Flops: The IC contains two independent D-type flip-flops with individual data, set, reset, and clock inputs.
  • Edge-Triggered: The flip-flops are positive-edge triggered, capturing data on the rising edge of the clock pulse, which allows for precise timing and synchronization in digital circuits.
  • Set-Reset Capabilities: Each flip-flop has set and reset functions that are asynchronous, providing immediate initialization or clearing of the flip-flop independent of the clock signal.
  • High-Speed Operation: The CD74HC74M operates at high speeds, with a typical clock toggle frequency of 70 MHz at 5V, which is ideal for high-speed digital systems.
  • Wide Operating Voltage Range: The device can operate with a supply voltage range from 2V to 6V, accommodating a variety of logic levels and making it versatile for interfacing with other logic families.
  • Low Power Consumption: The CMOS technology ensures low power dissipation, which is crucial for battery-powered and energy-efficient applications.
  • Output Drive Capability: The flip-flops can drive up to 10 LSTTL loads, providing compatibility with TTL logic levels and the ability to drive multiple inputs.
  • ESD Protection: The inputs and outputs are designed with ESD protection to prevent damage from electrostatic discharges during handling and operation.

Applications

The CD74HC74M is suitable for a wide range of applications including:

  • Industrial controls
  • Data storage systems
  • Signal processing
  • Communication systems
  • Embedded systems
  • Counters and registers

With its robust design and versatile features, the CD74HC74M is a reliable choice for designers looking to implement flip-flops in their digital logic circuits. Texas Instruments provides detailed datasheets and application notes to support the integration of this IC into various projects.

You May Also Be Interested in

ON Semiconductor
IC FF D-TYPE SGL 8-BIT 20-TSSOP
Need more? Email Us
ECAD model for MC74VHC574DTG
Texas Instruments
IC FF D-TYPE SINGLE 8BIT 20PDIP
Need more? Email Us
ECAD model for CD74HCT534E
Nexperia USA Inc.
IC FF D-TYPE DBL 1-BIT 14-TSSOP
Need more? Email Us
ECAD model for 74AHC74PW-Q100J
Texas Instruments
16-BIT EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS
Need more? Email Us
ECAD model for SN74AHCT16374DGG
Texas Instruments
IC FF D-TYPE SINGLE 8BIT 20SOIC
Need more? Email Us
ECAD model for SN74ABT534ADW
Texas Instruments
IC FF JK TYPE DBL 1-BIT 16-TSSOP
Lowest to $0.3167
ECAD model for CD4027BPW
Texas Instruments
IC FF D-TYPE DOUBLE 8BIT 48SSOP
Need more? Email Us
ECAD model for SN74LVTH162374DL
Texas Instruments
IC FF D-TYPE SINGLE 8BIT 20PDIP
Need more? Email Us
ECAD model for SN74LVC574AN
Texas Instruments
IC FF JK TYPE DBL 1-BIT 14-SOIC
Need more? Email Us
ECAD model for CD74HC107MT

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.6535
ECAD model for TPS82130SILR
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2214
ECAD model for FT234XD-R
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-R
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.4733
ECAD model for FT4232HL-REEL
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR

Pricing & Ordering

Quantity Unit Price Ext. Price
160+ $0.3214 $51.4240
380+ $0.2637 $100.2060
590+ $0.2555 $150.7450
810+ $0.2473 $200.3130
1,050+ $0.2390 $250.9500
1,400+ $0.2143 $300.0200
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 8,051 pieces
MOQ: 160 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention