Product Overview: CD74HC574E from Texas Instruments
The CD74HC574E is a high-speed, CMOS logic Octal D-Type Flip-Flop with 3-state outputs manufactured by Texas Instruments. This integrated circuit (IC) is designed to have the capability to store eight bits of data and is commonly used in applications where data needs to be transferred or stored temporarily. It is part of the HC family, which signifies that it combines the high noise immunity of CMOS with the low power consumption of TTL logic.
Key Features:
- Octal D-Type Flip-Flops: The CD74HC574E contains eight flip-flops with single-rail outputs.
- 3-State Outputs: Each flip-flop has a 3-state output, which can be used in bus-oriented applications, allowing for efficient data flow control.
- Wide Operating Voltage Range: The device is functional over a wide operating voltage range of 2V to 6V, making it versatile for different logic level requirements.
- High-Speed Operation: It features high-speed operation, which is typical of the HC series, ensuring quick data processing and transfer.
- Low Power Consumption: The CD74HC574E benefits from CMOS technology, which offers low power consumption without sacrificing performance.
Applications:
The CD74HC574E is suitable for a wide range of applications in the electronics industry, including:
- Buffer/Storage Registers
- Shift Registers
- Data Storage
- Communication Systems
- Computers and Computer Peripherals
Technical Specifications:
Parameter
Value
Logic Family
HC
Number of Pins
20
Package Type
DIP
Operating Temperature
-55°C to 125°C
Mounting Type
Through Hole
The CD74HC574E from Texas Instruments is a reliable and high-performing component, making it an ideal choice for designers who require a robust data storage solution in their digital systems.