EN
  • EN
  • DE

CD74HC251MT

Part No CD74HC251MT
Manufacturer Texas Instruments
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description IC 8-IN MUX TRI-ST HS 16SOIC / Multiplexer 1-Element CMOS 3-ST 8-IN 16-Pin SOIC T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series 74HC
Packaging Reel package
Type Multiplexer
Independent Circuits 1
Current - Output High, Low 5.2mA, 5.2mA
Voltage Supply Source Single Supply
Operating Supply Voltage 2 V ~ 6 V
Operating Temperature Range -55°C ~ 125°C
Mounting SMD
Package 16-SOIC (0.154", 3.90mm Width)
Manufacturer Package 16-SOIC
Win Source Part Number 771377-CD74HC251MT
Popularity Medium
Supply and Demand Status Limited
Family Name CD74HC251
Introduction Date August 01, 2003
ECCN EAR99
Country of Origin Mexico
Halogen Free Compliant
Estimated EOL Date 2029
Ultra Librarian 3D Model Ultra Librarian CD74HC251MT CAD Model

Description

Overview of Texas Instruments CD74HC251MT

The Texas Instruments CD74HC251MT is a high-performance CMOS logic device that belongs to the HC family, known for its robustness and low power consumption. This particular integrated circuit is an 8-input multiplexer with 3-state outputs, designed to select one of the eight data inputs and output it to a common data line, which is a critical functionality for various digital systems that require efficient data routing and selection.

Key Features

  • Logic Type: 8-Input Multiplexer - The CD74HC251MT allows for the selection of one out of eight inputs to be routed to the output, providing versatile data management in complex circuits.
  • Output Type: 3-State - This feature enables the output to assume a high impedance state in addition to the standard logic levels, allowing for the connection of multiple outputs to a common bus without interference.
  • Operating Voltage: 2 V to 6 V - A broad operating voltage range ensures compatibility with a variety of logic levels and systems, enhancing the IC's versatility in different applications.
  • Propagation Delay Time: The device is characterized by a fast propagation delay, ensuring swift data selection and signal routing, which is critical for high-speed digital applications.
  • Operating Temperature: -55°C to 125°C - The wide operating temperature range makes the CD74HC251MT suitable for use in harsh environments and industrial applications.
  • Package / Case: SOIC-16 - The small outline integrated circuit package is ideal for space-constrained applications, while still being easy to handle and solder on a PCB.

Applications

The CD74HC251MT is designed for use in a wide range of digital applications. Its primary function is to manage data flow by selecting signals from multiple sources, which is essential for:

  • Data multiplexing in communication systems
  • Signal routing in data processing units
  • Function generation and logic implementation in computer systems
  • Control systems where multiple inputs need to be selectively processed

With its combination of high-speed operation, low power consumption, and robust performance, the Texas Instruments CD74HC251MT is a reliable and versatile choice for designers and engineers looking to optimize their digital systems.

You May Also Be Interested in

Texas Instruments
IC BUS SWITCH 8 X 1:1 20-TSSOP
Lowest to $1.3098
Nexperia USA Inc.
IC BUS SWITCH 1 X 1:1 8-SO
Need more? Email Us
ON Semiconductor
IC PRIORITY ENCODER 1X8:3 16SOIC
Need more? Email Us
Texas Instruments
IC BUS SWITCH 1 X 1:1 14-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us
Renesas Electronics America
IC MUX/DEMUX 2 X 4:1 16-TSSOP
Lowest to $2.3179
Toshiba Semiconductor and Storage
IC BUS SWITCH 2 X 1:2 14-TSSOP
Need more? Email Us
Harris Corporation
IC DECODER/DEMUX 1X4:16 24-PDIP
Need more? Email Us
Texas Instruments
IC DECODER/DEMUX 1 X 3:8 16-PDIP
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess