EN
  • EN
  • DE

CD74HC237PWR

Part No CD74HC237PWR
Manufacturer Texas Instruments
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description IC DECODER/DEMUX 1X3:8 16TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 34 Weeks
Manufacturer Texas Instruments
Series 74HC
Package Reel - TR
Operating Temperature Range -55°C ~ 125°C
Mounting Surface Mount
Package 16-TSSOP (0.173", 4.40mm Width)
Case / Package 16-TSSOP
Family Name 74HC237
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number -296-13813-1-ND, -CD74HC237PWR-NDR, -CD74HC237PWRG4-NDR, -CD74HC237PWRE4-NDR, CD74HC237PWRE4-ND, 296-13813-6, CD74HC237PWRG4-ND, 296-13813-1, 296-13813-2, CD74HC237PWRE4, -CD74HC237PWRE4, -CD74HC237PWRG4, CD74HC237PWRG4, 296-13813-6-NDR, -296-13813-1
Quantity per package 2000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 915149-CD74HC237PWR
Ultra Librarian 3D Model Ultra Librarian CD74HC237PWR CAD Model

Description

Product Overview: CD74HC237PWR from Texas Instruments

The CD74HC237PWR is a high-performance silicon-gate CMOS device from Texas Instruments that is designed to deliver the functionality of a 3-to-8 line decoder, demultiplexer, and address decoder with a wide operating voltage range. This integrated circuit is part of the HC family, which is well-known for its high noise immunity and low power consumption, making it a suitable option for a variety of digital applications.

Key Features

  • Logic Type: 3-to-8 Line Decoder/Demultiplexer
  • Operating Voltage: 2V to 6V, accommodating a variety of logic levels and ensuring compatibility with both TTL and CMOS technologies.
  • Output Current: Capable of sourcing or sinking up to 25mA, providing sufficient drive capabilities for most applications.
  • Power-Down Protection: Inputs and outputs include protection against excess power-down conditions, ensuring device integrity.
  • Speed: Fast propagation delays, typically 13ns at 5V, allow for high-speed operation which is essential for modern digital systems.
  • Temperature Range: Specified from -55°C to 125°C, making it reliable for use in extreme environmental conditions.
  • Package: Available in a TSSOP-16 (Thin Shrink Small Outline Package) that is ideal for space-constrained applications.

Applications

The CD74HC237PWR is versatile and can be used in a wide array of applications such as:

  • Memory decoding or data routing in computer systems
  • Control systems for industrial automation
  • Communication systems that require address decoding
  • Consumer electronics for input signal management

Quality and Reliability

Texas Instruments is committed to high standards of quality and reliability, and the CD74HC237PWR is no exception. It is manufactured using robust silicon-gate CMOS technology, which ensures long-term performance and stability. Additionally, this product is RoHS compliant and is designed to meet or exceed industry standards for environmental and regulatory compliance.

For detailed specifications, application notes, and additional resources, customers are encouraged to visit the official Texas Instruments website or contact their support team for technical assistance.

You May Also Be Interested in

ON Semiconductor
IC MULTIPLEXER 2 X 4:1 16-SOIC
Need more? Email Us
Renesas Electronics America
IC MULTIPLEXER 1 X 4:4 44-PLCC
Need more? Email Us
Microchip Technology
IC CROSSPOINT SWITCH 1X2:2 16MLF
Need more? Email Us
Texas Instruments
Signal Switches, Multiplexers, Decoders RoHS
Lowest to $0.3202
Nexperia USA Inc.
IC DECODER/DEMUX 1 X 3:8 16-SSOP
Need more? Email Us
Renesas Electronics America
IC MULTIPLEXER 1X32:32 144-TQFP
Need more? Email Us
Nexperia USA Inc.
IC MULTIPLEXER 4 X 2:1 16-SO
Need more? Email Us
NXP / Nexperia
DHVQFN-20-EP(2.5x4.5) Signal Switches, Multiplexers, Decoders RoHS
Lowest to $8.1493
Texas Instruments
3-LINE TO 8-LINE DECODER/DEMULTI
Lowest to $43.6568

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963

Pricing & Ordering

Quantity Unit Price Ext. Price
145+ $0.3505 $50.8225
350+ $0.2876 $100.6600
540+ $0.2786 $150.4440
745+ $0.2696 $200.8520
960+ $0.2606 $250.1760
1,285+ $0.2337 $300.3045
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,760 pieces
MOQ: 145 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess