EN
  • EN
  • DE

CD74HC190NSR

Part No CD74HC190NSR
Manufacturer Texas Instruments
Catalog Logic - Counters, Dividers
Description IC DECADE COUNTER 4-BIT 16SO
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Counters, Dividers
Mfr Texas Instruments
Series 74HC
Package Tape & Reel
Product Status Active
Logic Type Counter, Decade
Direction Up, Down
Number of Elements 1
Number of Bits per Element 4
Timing Synchronous
Count Rate 35 MHz
Trigger Type Positive Edge
Voltage - Supply 2 V ~ 6 V
Temperature Range - Operating -55°C ~ 125°C
Mounting Type Surface Mount
Package / Case 16-SOIC (0.209", 5.30mm Width)
Supplier Device Package 16-SO
Base Product Number 74HC190
Standard Package 2,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 577528-CD74HC190NSR
Ultra Librarian 3D Model Ultra Librarian CD74HC190NSR CAD Model

Description

Product Overview: CD74HC190NSR from Texas Instruments

The CD74HC190NSR is a high-performance, CMOS logic-based Presettable Synchronous 4-Bit Binary Up/Down Counter manufactured by Texas Instruments, a leader in semiconductor solutions. This integrated circuit is designed to operate with exceptional speed and reliability, catering to a broad range of electronic applications, especially where counting operations are essential.

Key Features

  • Binary Counting: The CD74HC190NSR is capable of counting in binary, both up and down, making it versatile for various digital applications.
  • Presettable: It comes with the functionality to preset the count to any desired value using the parallel inputs, providing flexibility in operation.
  • Synchronous Counting: The counter's synchronous design ensures that the outputs change coincident with each other on each clock pulse. This feature is crucial for maintaining count integrity.
  • High-Speed Operation: As part of the HC family, this device supports high-speed operation, which is a significant advantage in fast-paced digital systems.
  • Wide Operating Voltage: It operates over a wide voltage range from 2V to 6V, accommodating various power supply levels and making it suitable for battery-operated applications.
  • Low Power Consumption: The CMOS technology used in the CD74HC190NSR ensures low power consumption, which is beneficial for extending battery life in portable devices.
  • Robust Output Drive: The outputs can drive up to 10 LSTTL loads, ensuring compatibility with various types of digital logic families.

Applications

The CD74HC190NSR is widely used in digital systems that require counting functionality, such as:

  • Frequency counters
  • Timers and clocks
  • Programmable dividers
  • State machines
  • Scoreboards and event counters

Package and Quality

This device is available in an SOP (Small Outline Package) with a “NS” suffix, indicating a narrow body size. The package is surface-mountable, making it suitable for automated assembly processes and compact PCB designs. Texas Instruments ensures that each CD74HC190NSR meets rigorous quality standards, providing reliable performance for critical and demanding applications.

With its robust feature set and Texas Instruments' commitment to quality, the CD74HC190NSR is an excellent choice for designers looking for a dependable and efficient binary up/down counter.

You May Also Be Interested in

ON Semiconductor
IC BINARY COUNTER DL 4BIT 14DIP
Lowest to $0.3128
Texas Instruments
BINARY COUNTER, ALS SERIES / Counter IC Element Bit
Need more? Email Us
Texas Instruments
IC BINARY COUNTR DL 4BIT 16SOIC
Lowest to $1.0579
Fairchild/ON Semiconductor
IC BINARY COUNTER 4-BIT
Lowest to $0.6527
Zarlink
PRESCALER, 8782 SERIES, 1-FUNC, / Counter IC Element Bit
Need more? Email Us
Texas Instruments
IC BIN COUNTER DL 4BIT 16TSSOP
Lowest to $0.7510
Nexperia USA Inc.
IC BINARY COUNTER 14-BIT 16SO
Need more? Email Us
Harris Corporation
IC BINARY COUNTER 12-BIT 16SOIC
Lowest to $0.7338
Texas Instruments
PROGRAMMABLE 4-BIT COUNTER / Counter IC Element Bit
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.1627 $50.6032
39+ $2.5951 $101.2089
60+ $2.5140 $150.8400
83+ $2.4329 $201.9307
107+ $2.3518 $251.6426
143+ $2.1085 $301.5155
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,800 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess