EN
  • EN
  • DE

CD74HC161E

Part No CD74HC161E
Manufacturer Texas Instruments
Catalog Logic - Counters, Dividers
Description High Speed CMOS Logic Presettable Counters
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series 74HC
Packaging Tube
Logic Type Binary Counter
Direction Up
Number of Elements 1
Number of Bits per Element 4
Reset Asynchronous
Timing Synchronous
Count Rate 24MHZ
Operating Supply Voltage 2 V ~ 6 V
Operating Temperature Range -55°C ~ 125°C
Mounting Style Through Hole
Package 16-DIP (0.300", 7.62mm)
Manufacturer Package 16-PDIP
Win Source Part Number 1160204-CD74HC161E
Manufacturer Homepage www.ti.com
Family Name CD74HC161
Introduction Date January 01, 2002
ECCN EAR99
Country of Origin Malaysia, Mexico
Halogen Free Not Compliant
Estimated EOL Date 2028
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian CD74HC161E CAD Model

Description

CD74HC161E Product Image

The CD74HC161E is a high-speed silicon-gate CMOS 4-bit binary counter designed by Texas Instruments. This precision-engineered integrated circuit (IC) is a member of the HC family, which ensures compatibility with all CMOS, TTL, and NMOS logic families. The CD74HC161E is widely used in digital systems where counting, frequency division, and timing applications are critical.

Key Features:

  • Logic Type: 4-Bit Binary Counter
  • Supply Voltage Range: 2V to 6V
  • High-Speed Operation: Ensures quick response times suitable for fast systems
  • Low Power Consumption: Ideal for battery-operated and power-sensitive applications
  • Output Current: Capable of driving 10 LSTTL loads
  • Package: Housed in a 16-pin DIP (Dual In-line Package) for easy integration into a variety of circuit boards

Applications:

The CD74HC161E is versatile and can be used in a range of applications, including:

  • Counters and dividers
  • Time-delay circuits
  • Frequency dividers
  • Digital clocks and timers
  • Sequential state machines

Performance Benefits:

With its high noise immunity and low power Schottky circuitry, the CD74HC161E delivers reliable performance in the most demanding environments. Its synchronous design allows for precise control and clear counting sequences. The counter advances on the rising edge of the clock pulse, providing users with a predictable and stable counting mechanism.

Quality and Reliability:

Texas Instruments is renowned for its commitment to quality, and the CD74HC161E is no exception. It is rigorously tested to meet the highest industry standards for stability and longevity, ensuring that it performs consistently over a wide range of temperatures and operational conditions.

For detailed specifications, technical datasheets, and support resources, visit the Texas Instruments website or contact their customer support team.

You May Also Be Interested in

Nexperia USA Inc.
IC BINARY COUNTER 4-BIT 16DHVQFN
Lowest to $0.4270
Nexperia USA Inc.
IC DECADE COUNTER 10BIT 16DHVQFN
Lowest to $0.8898
Harris Corporation
IC BINARY COUNTER 4-BIT 16SOIC
Need more? Email Us
Texas Instruments
IC BINARY COUNTER 8-BIT 16SOIC
Lowest to $0.9196
Nexperia USA Inc.
IC BINARY COUNTER DL 4BIT 16DIP
Need more? Email Us
Nexperia USA Inc.
NEXPERIA 74HCT4040DB - BINARY CO
Need more? Email Us
Microchip Technology
IC DIVIDER BY 2 1-BIT 8MSOP
Lowest to $4.3657
Texas Instruments
IC BINARY COUNTER 4-BIT 16SOIC
Need more? Email Us
Texas Instruments
IC BINARY COUNTER 4-BIT 16SOIC
Lowest to $0.2038

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.0513 $52.5650
120+ $0.8626 $103.5120
180+ $0.8356 $150.4080
250+ $0.8087 $202.1750
320+ $0.7817 $250.1440
430+ $0.7009 $301.3870
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,385 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess