Products specifications Report Issue?

Package Bulk
Product Status Active
Circuit DPST-NC
Switch Function On-Mom
Current Rating (Amps) 10A (AC), 6A (DC)
Voltage Rating - AC 120 V
Voltage Rating - DC 30 V
Actuator Type Round (Pin Plunger)
Mounting Type Chassis Mount
Termination Style Screw Terminal
Ingress Protection IP67 - Dust Tight, Waterproof
Operating Force 1900gf
Release Force 200gf
Operating Position 1.380" (35.0mm)
Pretravel 0.080" (2.0mm)
Overtravel 0.197" (5.0mm)
Operating Temperature -40°C ~ 80°C;5;9;7;10;8;3;4;2;1;602001;4809;1920;679;3500;2608;2170;602196;708;108;1864;2449;4654;602346;3761;966;141;5730;3303;602202;2171;26;601570;1409;480;3746;5055;18;5346;600051;67;1890;1866;602345;3453;600461;563;236;39;255;10;1110;277;5516;4008;3376;1882;3473;1568;1743;137;600350;844;450;1508;5452;4335;732;85;818;0;35597;37730;38480;15035;16018;16019;38504;46533;15143;7935;94242;19476;76995;42233;42236;42240;42239;42271;42274;42275;42019;42022;42024;42229;42254;42276;35195;42277;42243;42221;42215;42266;42081;42204;42278;42279;42282;42283;42341;42342;42345;42346;42348;42349;42350;42355;86617;86610;86611;86612;53280;86613;86618;42358;42359;42362;42367;42372;15515;15514;4657;101473;101474;101404;101475;101476;101477;101478;15865;15871;65722;15864;1462;16039;16040;16041;16042;2344;42026;16043;15377;16044;16045;45854;16032;16033;14315;16034;43935;98612;38201;16035;16046;46387;16038;16036;16037;5420;43740;43748;46423;43743;43744;13778;39259;65723;4441;1537;122096;2350;8876;27399;51841;15869;40443;15866;40426;1054;1296;70139;122083;53201;1433;32699;32698;1735;2021;16053;52970;16054;116718;16055;116487;33074;118298;43314;16056;99492;16057;16062;45851;16063;16064;16065;29383;25641;16066;16067;16072;19888;16068;16069;16070;16071;16073;40339;16074;16075;40714;16076;15152;16077;29915;16058;16059;16061;58132;37684;16079;29916;41890;83801;29911;16081;86619;16082;1245;432;1301;8608;5138;493;2006;23794;1241;6284;261;482;29771;13990;15870;28033;2010;58;95481;95482;95483;130355;15867;37731;65730;92160;92161;92162;1571;53239;70159;16088;16086;16087;22963;16089;60086;16094;16083;16084;16085;22977;15990;15989;41049;122093;41047;122095;130201;60;81273;66525;68319;14002;114138;114136;2394;20844;86620;101218;15390;126586;130445;130444;15862;15863;11295;15489;53079;73387;53717;34854;104340;104324;47;116000;259;74192;54197;126395;45801;20258;9976;1087;16095;5866;2918;29772;1291;6025;62898;60928;60931;60932;60937;122097;122094;122092;105946;1046;95484;95485;38571;65293;47650;65294;65295;65296;65297;65298;65299;65300;65301;65302;65303;5184;65304;65305;65306;4719;1083;5895;16096;89993;105947;42166;129638;39079;16097;16098;15518;1761;23530;1902;15890;15891;44736;13958;122091;97611;19050;16099;3953;127130;16100;12779;16101;29844;1561;42202;7110;93217;92597;97612;4925;8625;5729;15893;122090;1845;29773;80772;795;1294;91193;93218;97613;48836;97614;111656;50771;38415;109984;19057;35470;63414;3250;46266;25192;25193;59772;65756;59773;59774;65754;16017;132875;132876;132877;132878;132879;132880;132881;132882;132883;77444;77443;77446;77447;77448;77445;20845;3226;5495;1082;16105;29339;76728;112591;76745;76722;106851;1195;59684;15894;59685;5156;1638;111456;114433;114432;114431;114434;114430;104145;102531;102532;102533;102534;102535;102536;102537;102538;102539;102540;102541;3933;39700;44496;114435;16106;3930;1444;58480;58479;44490;1290;59686;52953;54798;10502;5039;76257;111620;93970;19062;46255;81910;18837;122086;10602;59687;27668;16108;16109;81791;5040;28437;21153;3745;12438;16110;16111;14574;12837;55;15872;30081;73081;81964;15873;42285;63959;15874;42297;63958;15868;15875;15876;16113;16114;96649;90226;58482;9819;65615;65616;1307;49160;25509;16115;43572;27437;1308;10550;8979;73043;56492;73581;105389;105390;18857;28004;1287;48540;101479;101480;101481;101482;102542;109861;101483;101484;101485;102043;102543;102544;101486;129635;102545;102546;102547;102548;102549;101487;102550;101729;102068;102062;102168;16117;102551;102552;10500;44284;40533;40676;13853;36526;31;16118;101417;28003;
Ultra Librarian 3D Model Ultra Librarian D4B-2A70N CAD Model

Description

NULL

You May Also Be Interested in

Telemecanique Sensors
SWITCH LIMIT DPDT 1.2A 600V
Need more? Email Us
ECAD model for 9007C68T10
Telemecanique Sensors
SWITCH LIMIT DPDT 3A 240V
Need more? Email Us
ECAD model for XCKP2110N12
Telemecanique Sensors
SWITCH LIMIT DPDT 3A 240V
Need more? Email Us
ECAD model for XCKP2102M12
C&K Components
SWITCH SNAP ACTION SPDT 10A 125V
Need more? Email Us
ECAD model for TMCJD6ST1440C
Honeywell
SWITCH SNAP ACTION SPDT 6A 120V
Need more? Email Us
ECAD model for GLCA01A2A
Telemecanique Sensors
SWITCH LIMIT SPDT 6A 120V
Need more? Email Us
ECAD model for 9007MS01S0500
Telemecanique Sensors
SWITCH LIMIT DPST 3A 240V
Need more? Email Us
ECAD model for XCKD2118G11
C&K Components
SWITCH SNAP ACTION SPDT 10A 125V / Switch Snap Action N.O./N.C. SPDT Roller Lever Quick Connect 10A 250VAC 250VDC 248.57VA 0.88N Screw Mount Bulk
Need more? Email Us
ECAD model for TMCGD6SA1040C
Telemecanique Sensors
SWITCH NEMA LIMIT 4PST 6A 120V
Need more? Email Us
ECAD model for 9007CR61E

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.2978
ECAD model for DRV8432DKD
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.7100
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.9909
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention