EN
  • EN
  • DE

CD74HC137E

Part No CD74HC137E
Manufacturer Texas Instruments
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description High Speed CMOS Logic, 3-to-8 Line Decoder Demultiplexer with Address Latches
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series 74HC
Packaging Tube
Type Decoder/Demultiplexer
Independent Circuits 1
Current - Output High, Low 5.2mA, 5.2mA
Voltage Supply Source Single Supply
Operating Supply Voltage 2 V ~ 6 V
Operating Temperature Range -55°C ~ 125°C
Mounting Style Through Hole
Package 16-DIP (0.300", 7.62mm)
Manufacturer Package 16-PDIP
RoHS State Request Verification
Win Source Part Number 1160193-CD74HC137E
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name CD74HC137
Introduction Date January 01, 2002
ECCN EAR99
Country of Origin Malaysia, Mexico
Halogen Free Not Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian CD74HC137E CAD Model

Description

Overview of Texas Instruments CD74HC137E

The CD74HC137E is a high-speed CMOS logic 3-to-8-line decoder/demultiplexer with address latches and data storage from Texas Instruments. This integrated circuit is designed to offer a high-performance solution for a variety of digital applications, particularly where high noise immunity and low power consumption are required.

Key Features

  • Logic Type: Decoder/Demultiplexer
  • Number of Outputs: 8
  • Input Format: 3-bit binary
  • Operating Voltage Range: 2V to 6V
  • Output Current: 5.2 mA
  • Propagation Delay Time: 13 ns at 6V
  • Operating Temperature Range: -55°C to 125°C
  • Package / Case: PDIP-16

Functional Description

The CD74HC137E device features three binary select inputs (A, B, and C), which determine which one of the eight output lines (Y0 to Y7) will go low when the enable input (G1) is held high. An additional enable input (G2A¯ and G2B) must be held low to activate the demultiplexing function. This device also includes latches on the address inputs, allowing the system designer to store the most recent input data by simply toggling the latch enable (LE) input high.

Applications

This versatile decoder/demultiplexer is suitable for a wide range of applications, including:

  • Memory decoding or data routing
  • Control systems
  • Instrumentation and test equipment
  • Address decoding for memory and port-mapped I/O

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the CD74HC137E is no exception. It is fabricated with high-performance silicon-gate CMOS technology, which ensures reliable operation over its specified temperature range and a long operational lifespan. This device is also compliant with JEDEC standards, ensuring compatibility with a broad range of electronic components.

Overall, the CD74HC137E from Texas Instruments is a robust and reliable choice for designers looking to implement a 3-to-8-line decoding or demultiplexing function in their digital systems.

You May Also Be Interested in

Texas Instruments
IC DECODER/DEMUX 1 X 3:8 16-PDIP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Texas Instruments
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC DECO/DEMUX 1X1:2 6XSON/SOT886
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1 X 1:2 6-TSSOP
Need more? Email Us
ON Semiconductor
IC PRIORITY ENCODER 1X8:3 16SOIC
Need more? Email Us
Nexperia USA Inc.
IC REGISTER FILE 1 X 1:1 16-DIP
Need more? Email Us
Toshiba Semiconductor and Storage
IC BUS SWITCH 2 X 1:2 14-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.1512 $51.8040
110+ $0.9446 $103.9060
165+ $0.9151 $150.9915
230+ $0.8856 $203.6880
295+ $0.8561 $252.5495
395+ $0.7675 $303.1625
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 18,000 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess