The CD74HC125QM96G4Q1 is a high-performance, CMOS logic-level quad bus buffer with 3-state outputs, manufactured by Texas Instruments. This integrated circuit is designed to be used in applications requiring a high drive capability and is part of the HC family which signifies high speed and low power consumption.
Each buffer of the CD74HC125QM96G4Q1 has a separate output enable input which must be high to activate the output. When the output enable is low, the output is in the high impedance state, which is neither high nor low, allowing the outputs to be tied together without the risk of current flowing from one output to another. This feature is particularly useful in bus-oriented applications.
Key Features:
- Logic Type: Quad Buffer, 3-State Output
- Supply Voltage Range: 2V to 6V, accommodating a variety of logic levels and making it suitable for battery-operated devices and low-voltage applications.
- High Output Current: Capable of sourcing or sinking up to 25mA, providing sufficient drive for most applications.
- Speed: Fast propagation delays and high-speed operation, which is characteristic of the HC family.
- Temperature Range: Designed to operate over a broad temperature range, making it suitable for industrial applications.
- Package: Available in a 14-pin QFN package, offering a compact footprint for space-constrained designs.
The CD74HC125QM96G4Q1 is a versatile component that can be used in a wide array of electronic systems, including but not limited to, control systems, communication devices, and data processing units. Its robust design ensures reliable operation even in harsh conditions, while its low power consumption makes it an excellent choice for portable and low-power applications.
Integrating the CD74HC125QM96G4Q1 into your design will ensure that you have buffer gates capable of interfacing with different logic levels while maintaining signal integrity and reducing power draw. Texas Instruments' commitment to quality and performance makes this component a reliable and efficient choice for your circuit designs.