EN
  • EN
  • DE

CD74ACT297M96

Part No CD74ACT297M96
Manufacturer Texas Instruments
Catalog Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Description IC DGTL PHASE-LOCKED LOOP 16SOIC / DIGITAL PHASE-LOCKED LOOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series 74ACT
Packaging Reel package
Type Phase Lock Loop (PLL)
PLL Yes
Input Clock
Output Clock
Number of Circuits 1
Frequency - Max 45MHz
Divider/Multiplier No/No
Operating Supply Voltage 4.5 V ~ 5.5 V
Operating Temperature Range -55°C ~ 125°C
Mounting SMD
Package 16-SOIC (0.154", 3.90mm Width)
Manufacturer Package 16-SOIC
Win Source Part Number 771364-CD74ACT297M96
Popularity Medium
Supply and Demand Status Limited
Family Name CD74ACT297
Introduction Date August 01, 2003
ECCN EAR99
Country of Origin Mexico
Halogen Free Compliant
Estimated EOL Date 2029
Ultra Librarian 3D Model Ultra Librarian CD74ACT297M96 CAD Model

Description

CD74ACT297M96 Universal Digital Filter from Texas Instruments

The Texas Instruments CD74ACT297M96 is a versatile digital filter component designed for a wide range of signal processing applications. This high-performance chip is part of the Advanced CMOS Logic (ACT) family, providing robust operation with a supply voltage ranging from 4.5V to 5.5V. The CD74ACT297M96 is optimized for digital filtering tasks in both audio and data communication systems, offering designers a flexible and reliable solution for their circuit designs.

Key Features

  • Supply Voltage: Operates from 4.5V to 5.5V, making it compatible with standard TTL levels.
  • Logic Type: Universal 4-bit digital filter capable of performing high-speed signal processing.
  • Functionality: Features programmable filter functions, including low-pass, high-pass, band-pass, and all-pass filters.
  • Package: Available in a 16-pin SOIC package (M96 suffix), providing a compact footprint for space-constrained applications.
  • Temperature Range: Designed for operation in a wide temperature range, typically from -55°C to 125°C.

Applications

The CD74ACT297M96 is suitable for a variety of applications that require precise digital filtering, including:

  • Audio processing equipment
  • Data communication systems
  • Signal conditioning modules
  • Instrumentation and measurement devices
  • Industrial control systems

Design Support

Texas Instruments provides comprehensive design support for the CD74ACT297M96, including detailed datasheets, application notes, and simulation tools. Engineers can access a wealth of resources to facilitate the integration of this digital filter into their designs, ensuring a smooth development process and robust end products.

Quality and Reliability

As with all Texas Instruments products, the CD74ACT297M96 is manufactured to the highest quality standards. It undergoes rigorous testing to ensure performance and reliability, giving designers confidence in their choice of components for critical applications.

Whether you're designing a sophisticated audio system or a complex data communication device, the CD74ACT297M96 from Texas Instruments offers the functionality, performance, and reliability needed to create an effective solution.

You May Also Be Interested in

National Semiconductor (TI)
CDCF5801A LOW-JITTER PLL-BASED M
Need more? Email Us
Renesas Electronics America
IC ZD BUFFER 8SOIC
Need more? Email Us
Renesas Electronics America
IC TRANSLATOR UNIV FREQ VFQFN
Lowest to $31.9204
Skyworks Solutions Inc.
IC CLK BUFFER PLL 44QFN
Need more? Email Us
National Semiconductor (TI)
CDCF5801A LOW-JITTER PLL-BASED M
Need more? Email Us
Renesas Electronics America
IC MULT ZDB 16SOIC
Need more? Email Us
Infineon Technologies
MTSS (MEMORY TIME SWITCH LARGE)
Need more? Email Us
Renesas Electronics America
IC CLOCK GENERATOR 24VFQFPN
Need more? Email Us
Texas Instruments
IC INTEGER-N/FRACTIONAL 32VQFN
Lowest to $22.7993

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $2.6539 $50.4241
46+ $2.1776 $100.1696
72+ $2.1096 $151.8912
98+ $2.0415 $200.0670
127+ $1.9735 $250.6345
170+ $1.7693 $300.7810
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess