EN
  • EN
  • DE

CD74ACT153M

Part No CD74ACT153M
Manufacturer Texas Instruments
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description IC DUAL 4-INPUT MUX 16-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Active
Type Multiplexer
Independent Circuits 1
Current - Output High, Low 24mA, 24mA
Voltage Supply Source Single Supply
Supply Voltage - Operating 4.5 V to 5.5 V
Temperature Range - Operating -55°C to 125°C
Mounting SMD (SMT)
Case / Package 16-SOIC
Win Source Part Number 1028303-CD74ACT153M
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Defence, Military & Aerospace
Ultra Librarian 3D Model Ultra Librarian CD74ACT153M CAD Model

Description

The CD74ACT153M is a high-performance CMOS Dual 4-Input Multiplexer from Texas Instruments. This integrated circuit is part of the ACT family, which is known for its advanced high-speed CMOS technology. The device is designed to provide high-speed, low-power operation while maintaining the reliability and robustness expected from Texas Instruments' products.

Key Features

  • Logic Type: Multiplexer
  • Number of Circuits: Dual 4-Input
  • Output Current: High 24mA, Low 24mA
  • Voltage - Supply: 4.5V to 5.5V
  • Operating Temperature: -55°C to 125°C
  • Mounting Type: Surface Mount
  • Package / Case: SOIC-16

Product Description

The CD74ACT153M features two individual 4-input multiplexers with common select inputs and separate enable inputs. Multiplexers are essential components in digital systems, commonly used for routing data from multiple sources to a single destination. This device allows for the precise control of signal paths, making it an excellent choice for data routing applications.

With a wide operating voltage range of 4.5V to 5.5V, the CD74ACT153M is versatile and can be used in various systems without the need for additional level-shifting. This feature is particularly beneficial in mixed-voltage environments. The device's high-speed performance is characterized by a typical tPD of 8ns at 5V, ensuring swift data processing and signal routing with minimal delay.

The CD74ACT153M is available in a compact SOIC-16 package, making it suitable for space-constrained applications. Its surface mount design allows for efficient assembly in high-density circuit boards. The operating temperature range of -55°C to 125°C guarantees stable operation across extreme environmental conditions, making this multiplexer a reliable choice for industrial and automotive applications.

Whether used in data acquisition systems, communication infrastructures, or complex computing hardware, the CD74ACT153M Dual 4-Input Multiplexer from Texas Instruments is an indispensable component that offers both high performance and durability.

You May Also Be Interested in

Texas Instruments
IC MULTIPLEXER 2 X 4:1 16-PDIP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 4 X 1:1 20-TVSOP
Need more? Email Us
ON Semiconductor
IC PRIORITY ENCODER 1X8:3 16SOIC
Need more? Email Us
Nexperia USA Inc.
IC REGISTER FILE 1 X 1:1 16-DIP
Need more? Email Us
Texas Instruments
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 1 X 1:1 14-TSSOP
Need more? Email Us
Texas Instruments
IC DECODER/DEMUX 1 X 3:8 16-PDIP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 8 X 1:1 20-SOIC
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess