EN
  • EN
  • DE

60N02

Part No 60N02
Manufacturer ON Semiconductor
Catalog HOT - SALES and EOL Components (0 - A)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Win Source Part Number 163480-60N02
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 60N02 CAD Model

Description

The ON Semiconductor 60N02 is a high-performance, N-channel Power MOSFET designed to deliver efficient power management and conversion for a wide range of applications. This device is a testament to ON Semiconductor's commitment to providing energy-efficient solutions that help reduce the global environmental impact.

Key Features

  • Low On-Resistance: The 60N02 boasts an exceptionally low on-resistance, which translates to reduced conduction losses and improved overall efficiency in electronic circuits.
  • High Switching Speed: Engineered for fast switching, this MOSFET minimizes transition losses and is suitable for high-frequency operations, making it ideal for power supplies and converters.
  • Robust Thermal Performance: With an optimized package design for enhanced heat dissipation, the 60N02 can handle higher currents and operate at elevated temperatures without performance degradation.
  • Gate Charge: The device features a low gate charge, which reduces the power required to drive the MOSFET, thereby conserving energy in high-speed applications.

Applications

  • DC/DC Converters
  • Power Management Systems
  • Motor Drives
  • Switch Mode Power Supplies (SMPS)
  • Automotive Applications
  • Load Switching

Specifications

The ON Semiconductor 60N02 is characterized by a drain-to-source voltage (VDS) of 60V, making it suitable for systems that require a moderate voltage range. The continuous drain current (ID) rating ensures that the device can handle significant current loads, which is critical for power-intensive applications.

Quality and Reliability

ON Semiconductor is renowned for its rigorous quality control and the 60N02 is no exception. This MOSFET is designed to meet high standards of reliability and performance under various conditions, providing designers with a dependable component for their electronic designs.

Whether you're developing power conversion systems, designing motor control circuits, or working on automotive electronics, the ON Semiconductor 60N02 Power MOSFET is an excellent choice for efficient and reliable operation.

You May Also Be Interested in

Texas Instruments
Lowest to $1.4405
Coilcraft
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
ON Semiconductor
Need more? Email Us
AVX Corp/Kyocera Corp
Lowest to $8.7607
Wurth Electronics Inc
Need more? Email Us
Intersil
Need more? Email Us
AMIS
Lowest to $4.2781
AMIS
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
1,005+ $0.0499 $50.1495
2,145+ $0.0467 $100.1715
3,320+ $0.0452 $150.0640
4,765+ $0.0420 $200.1300
6,190+ $0.0404 $250.0760
7,715+ $0.0389 $300.1135
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,700 pieces
MOQ: 1005 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess